Simpson Electric Company Panel Meter, 0-25DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding; 9580

Description
Features: Clear Acrylic Window for Wide Angle Visibility Rugged Black Plastic Case Black Spade Pointer for Easy Distant Reading Optional Behind-Panel Mounting Bezel Kit Specifications: Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified Tracking: ±3% Response Time: 1.5 Seconds Maximum Operating Temperature: –4°F to +149°F (–20°C to +65°C)
Description
Features: Clear Acrylic Window for Wide Angle Visibility Rugged Black Plastic Case Black Spade Pointer for Easy Distant Reading Optional Behind-Panel Mounting Bezel Kit Specifications: Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified Tracking: ±3% Response Time: 1.5 Seconds Maximum Operating Temperature: –4°F to +149°F (–20°C to +65°C)

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, 0-25DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding; - 70209362 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel Meter, 0-25DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding;
70209362
Panel Meter, 0-25DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding; 70209362
Features: Clear Acrylic Window for Wide Angle Visibility Rugged Black Plastic Case Black Spade Pointer for Easy Distant Reading Optional Behind-Panel Mounting Bezel Kit Specifications: Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified Tracking: ±3% Response Time: 1.5 Seconds Maximum Operating Temperature: –4°F to +149°F (–20°C to +65°C)

Features:

  • Clear Acrylic Window for Wide Angle Visibility
  • Rugged Black Plastic Case
  • Black Spade Pointer for Easy Distant Reading
  • Optional Behind-Panel Mounting Bezel Kit
    Specifications:
  • Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified
  • Tracking: ±3%
  • Response Time: 1.5 Seconds Maximum
  • Operating Temperature: –4°F to +149°F (–20°C to +65°C)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Panel Meters
Product Number 70209362
Product Name Panel Meter, 0-25DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding;
Scale Length 2.3 inch (58.42 mm)
Voltage Range 0.0 to 25 volts
Response Time 1500 milliseconds
Accuracy 2 ± % of Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Analog Panel Meter, 96 Mm X 96 Mm; Meter Function Sifam Tinsley - 50AC4593 - Newark, An Avnet Company
Specs
Voltage Range 0.0 to 0.0500 volts
Input Type DC Voltage; DC Voltage
View Details