Simpson Electric Company Voltmeter; + 2%; DC Voltmeter; Annular,Self-Shielding; 0 to 10 V; 2-1/2 in. 8890

Description
Two different sizes, 21⁄2" and 31⁄2", are available in this popular style. Round meters have plastic cases with glass windows and are UL recognized. All DC versions have a self-shielding movement (calibration is not affected by stray magnetic field or magnetic mounting). AC meters listed have an iron-vane type movement and are calibrated at 60 Hz. Call Allied for sizes and ranges not shown.
Description
Two different sizes, 21⁄2" and 31⁄2", are available in this popular style. Round meters have plastic cases with glass windows and are UL recognized. All DC versions have a self-shielding movement (calibration is not affected by stray magnetic field or magnetic mounting). AC meters listed have an iron-vane type movement and are calibrated at 60 Hz. Call Allied for sizes and ranges not shown.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Voltmeter; + 2%; DC Voltmeter; Annular,Self-Shielding; 0 to 10 V; 2-1/2 in.
70209512
Voltmeter; + 2%; DC Voltmeter; Annular,Self-Shielding; 0 to 10 V; 2-1/2 in. 70209512
Two different sizes, 21⁄2" and 31⁄2", are available in this popular style. Round meters have plastic cases with glass windows and are UL recognized. All DC versions have a self-shielding movement (calibration is not affected by stray magnetic field or magnetic mounting). AC meters listed have an iron-vane type movement and are calibrated at 60 Hz. Call Allied for sizes and ranges not shown.

Two different sizes, 21⁄2" and 31⁄2", are available in this popular style. Round meters have plastic cases with glass windows and are UL recognized. All DC versions have a self-shielding movement (calibration is not affected by stray magnetic field or magnetic mounting). AC meters listed have an iron-vane type movement and are calibrated at 60 Hz. Call Allied for sizes and ranges not shown.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Voltmeters
Product Number 70209512
Product Name Voltmeter; + 2%; DC Voltmeter; Annular,Self-Shielding; 0 to 10 V; 2-1/2 in.
Measurement Type DC; AC / DC
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - D62307-000 - TE Connectivity
Specs
Phase Single Phase
View Details
Presentor - Industrial Series Analogue Meter - R39M - Sifam
Specs
Form Factor Rack mount
Measurement Type AC
Phase Single Phase
View Details
Voltmeter; + 2 %; DC; Annular, Self-Shielding; 0 to 15 VDC; 2-1/2 in.; + 15% - 70209465 - Allied Electronics, Inc.
Specs
Measurement Type DC
Standards and Certifications UL
DC Voltage 0.0 to 15 volts
View Details
Analog Power Meters - CU2284-000 - TE Connectivity
Specs
Phase Single Phase
View Details