Simpson Electric Company DC Milliammeter; DC Milliammeter Meter Type; 0 to 1 A; +2 % F.S.; 2 - 1/2 in. 5580

Description
Two different sizes, 21⁄2" and 31⁄2", are available in this popular style. Round meters have plastic cases with glass windows and are UL recognized. All DC versions have a self-shielding movement (calibration is not affected by stray magnetic field or magnetic mounting). AC meters listed have an iron-vane type movement and are calibrated at 60 Hz. Call Allied for sizes and ranges not shown.
Description
Two different sizes, 21⁄2" and 31⁄2", are available in this popular style. Round meters have plastic cases with glass windows and are UL recognized. All DC versions have a self-shielding movement (calibration is not affected by stray magnetic field or magnetic mounting). AC meters listed have an iron-vane type movement and are calibrated at 60 Hz. Call Allied for sizes and ranges not shown.

Suppliers

Company
Product
Description
Supplier Links
DC Milliammeter; DC Milliammeter Meter Type; 0 to 1 A; +2 % F.S.; 2 - 1/2 in. - 70209520 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC Milliammeter; DC Milliammeter Meter Type; 0 to 1 A; +2 % F.S.; 2 - 1/2 in.
70209520
DC Milliammeter; DC Milliammeter Meter Type; 0 to 1 A; +2 % F.S.; 2 - 1/2 in. 70209520
Two different sizes, 21⁄2" and 31⁄2", are available in this popular style. Round meters have plastic cases with glass windows and are UL recognized. All DC versions have a self-shielding movement (calibration is not affected by stray magnetic field or magnetic mounting). AC meters listed have an iron-vane type movement and are calibrated at 60 Hz. Call Allied for sizes and ranges not shown.

Two different sizes, 21⁄2" and 31⁄2", are available in this popular style. Round meters have plastic cases with glass windows and are UL recognized. All DC versions have a self-shielding movement (calibration is not affected by stray magnetic field or magnetic mounting). AC meters listed have an iron-vane type movement and are calibrated at 60 Hz. Call Allied for sizes and ranges not shown.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Ammeters
Product Number 70209520
Product Name DC Milliammeter; DC Milliammeter Meter Type; 0 to 1 A; +2 % F.S.; 2 - 1/2 in.
Measurement Type DC; AC / DC
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - E38444-000 - TE Connectivity
Specs
Phase Single Phase
View Details
Ammeters - 1862441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temp 65 C (149 F)
View Details
Vintage Series Analogue Meter - R19R - Sifam
Specs
Form Factor Rack mount
Measurement Type AC
Phase Single Phase
View Details
Specs
Measurement Type AC
Standards and Certifications UL
AC Current 0.0 to 5 amps
View Details