Simpson Electric Company Ammeter, 0-3ACA, + 2%; 2-1/2 in.; 2%; 2.17 in.; 0.140 in.; -20 to degC 2575

Description
Features: Clear Acrylic Window for Wide Angle Visibility Rugged Black Plastic Case Black Spade Pointer for Easy Distant Reading Optional Behind-Panel Mounting Bezel Kit Specifications: Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified Tracking: ±3% Response Time: 1.5 Seconds Maximum Operating Temperature: –4°F to +149°F (–20°C to +65°C)
Description
Features: Clear Acrylic Window for Wide Angle Visibility Rugged Black Plastic Case Black Spade Pointer for Easy Distant Reading Optional Behind-Panel Mounting Bezel Kit Specifications: Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified Tracking: ±3% Response Time: 1.5 Seconds Maximum Operating Temperature: –4°F to +149°F (–20°C to +65°C)

Suppliers

Company
Product
Description
Supplier Links
Ammeter, 0-3ACA, + 2%; 2-1/2 in.; 2%; 2.17 in.; 0.140 in.; -20 to degC - 70209368 - Allied Electronics, Inc.
Fort Worth, TX, USA
Ammeter, 0-3ACA, + 2%; 2-1/2 in.; 2%; 2.17 in.; 0.140 in.; -20 to degC
70209368
Ammeter, 0-3ACA, + 2%; 2-1/2 in.; 2%; 2.17 in.; 0.140 in.; -20 to degC 70209368
Features: Clear Acrylic Window for Wide Angle Visibility Rugged Black Plastic Case Black Spade Pointer for Easy Distant Reading Optional Behind-Panel Mounting Bezel Kit Specifications: Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified Tracking: ±3% Response Time: 1.5 Seconds Maximum Operating Temperature: –4°F to +149°F (–20°C to +65°C)

Features:

  • Clear Acrylic Window for Wide Angle Visibility
  • Rugged Black Plastic Case
  • Black Spade Pointer for Easy Distant Reading
  • Optional Behind-Panel Mounting Bezel Kit
    Specifications:
  • Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified
  • Tracking: ±3%
  • Response Time: 1.5 Seconds Maximum
  • Operating Temperature: –4°F to +149°F (–20°C to +65°C)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Ammeters
Product Number 70209368
Product Name Ammeter, 0-3ACA, + 2%; 2-1/2 in.; 2%; 2.17 in.; 0.140 in.; -20 to degC
Measurement Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - C22169-000 - TE Connectivity
Specs
Phase Single Phase
View Details
Ammeters - 1862420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temp 65 C (149 F)
View Details
Ammeter; 0 to 25 ACA; + 2%; 3-1/2 in.; 2%; 2.73 in.; 0.128 in.; -20 to degC - 70209413 - Allied Electronics, Inc.
Specs
Measurement Type AC
Standards and Certifications UL
AC Current 0.0 to 25 amps
View Details
Presentor - FR Series Analogue Meter - FR29M - Sifam
Specs
Form Factor Rack mount
Measurement Type DC
Options & Features Illuminated
View Details