Simpson Electric Company Ammeter; 0 to 5 ACA; + 2%; 2-1/2 in.; 2%; 2.18 in. (I.D), 2.69 in. (O.D) 2140

Description
AC Panel Meters, ± 2% Accuracy, ± 3% Tracking, UL Recognized Two different sizes, 21⁄2" and 31⁄2", are available in this popular style. Round meters have plastic cases with glass windows and are UL recognized. All DC versions have a self-shielding movement (calibration is not affected by stray magnetic field or magnetic mounting). AC meters listed have an iron-vane type movement and are calibrated at 60 Hz. Call Allied for sizes and ranges not shown. The round style meter is a popular selection for industrial applications because the cover extends to the back of the case. AC units have either iron-vane type or rectifier type movements and are calibrated at 60 Hz. Ironvane type current meters have a frequency range of 25 to 800 Hz (for ± 1% deviation from value at 60 Hz). This style meter is ideal for many other electrical functions.
Description
AC Panel Meters, ± 2% Accuracy, ± 3% Tracking, UL Recognized Two different sizes, 21⁄2" and 31⁄2", are available in this popular style. Round meters have plastic cases with glass windows and are UL recognized. All DC versions have a self-shielding movement (calibration is not affected by stray magnetic field or magnetic mounting). AC meters listed have an iron-vane type movement and are calibrated at 60 Hz. Call Allied for sizes and ranges not shown. The round style meter is a popular selection for industrial applications because the cover extends to the back of the case. AC units have either iron-vane type or rectifier type movements and are calibrated at 60 Hz. Ironvane type current meters have a frequency range of 25 to 800 Hz (for ± 1% deviation from value at 60 Hz). This style meter is ideal for many other electrical functions.

Suppliers

Company
Product
Description
Supplier Links
Ammeter; 0 to 5 ACA; + 2%; 2-1/2 in.; 2%; 2.18 in. (I.D), 2.69 in. (O.D) - 70209506 - Allied Electronics, Inc.
Fort Worth, TX, USA
Ammeter; 0 to 5 ACA; + 2%; 2-1/2 in.; 2%; 2.18 in. (I.D), 2.69 in. (O.D)
70209506
Ammeter; 0 to 5 ACA; + 2%; 2-1/2 in.; 2%; 2.18 in. (I.D), 2.69 in. (O.D) 70209506
AC Panel Meters, ± 2% Accuracy, ± 3% Tracking, UL Recognized Two different sizes, 21⁄2" and 31⁄2", are available in this popular style. Round meters have plastic cases with glass windows and are UL recognized. All DC versions have a self-shielding movement (calibration is not affected by stray magnetic field or magnetic mounting). AC meters listed have an iron-vane type movement and are calibrated at 60 Hz. Call Allied for sizes and ranges not shown. The round style meter is a popular selection for industrial applications because the cover extends to the back of the case. AC units have either iron-vane type or rectifier type movements and are calibrated at 60 Hz. Ironvane type current meters have a frequency range of 25 to 800 Hz (for ± 1% deviation from value at 60 Hz). This style meter is ideal for many other electrical functions.

AC Panel Meters, ± 2% Accuracy, ± 3% Tracking, UL Recognized
Two different sizes, 21⁄2" and 31⁄2", are available in this popular style. Round meters have plastic cases with glass windows and are UL recognized. All DC versions have a self-shielding movement (calibration is not affected by stray magnetic field or magnetic mounting). AC meters listed have an iron-vane type movement and are calibrated at 60 Hz. Call Allied for sizes and ranges not shown.
The round style meter is a popular selection for industrial applications because the cover extends to the back of the case. AC units have either iron-vane type or rectifier type movements and are calibrated at 60 Hz. Ironvane type current meters have a frequency range of 25 to 800 Hz (for ± 1% deviation from value at 60 Hz). This style meter is ideal for many other electrical functions.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Ammeters
Product Number 70209506
Product Name Ammeter; 0 to 5 ACA; + 2%; 2-1/2 in.; 2%; 2.18 in. (I.D), 2.69 in. (O.D)
Measurement Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - F98133-000 - TE Connectivity
Specs
Form Factor Rack mount
Phase Single Phase
View Details
Presentor - Industrial Series Analogue Meter - R39W - Sifam
Specs
Form Factor Rack mount
Measurement Type AC
Phase Single Phase
View Details
Ammeter, 0-5ACA, + 2%; 3-1/2 in.; 2%; 2.73 in.; 0.128 in.; -20 to degC - 70209420 - Allied Electronics, Inc.
Specs
Measurement Type AC
Standards and Certifications UL
AC Current 0.0 to 5 amps
View Details