The Model 260-8 series needs no external power, avoids common mode problems, no interference or triggering of external sensitive circuits, no RF radiation. Offers reliable and rapid checks for semiconductor junctions and forward/reverse resistance tests. All versions have mirror scale for parallax elimination. The Model 260-8Xi offers all of the advantages of the Simpson Model 260-8, plus several new safety features. The bright yellow ABS housing is easy to see and also provides increased drop protection. The Model 260-8XPi includes a resettable overload protection circuit and audible continuity check. Both versions come with batteries, manual and test leads with alligator clips. The Model 270-5 has a better than 30% improvement in voltage and resistance accuracy as a full-function/range member of the Simpson Model 260 type VOM group. Specifications. DC Volts. Range: 250 mV, 1 V, 2.5 V, 10 V, 25 V, 50 V, 250 V, 500 V, 1000 V. Sensitivity: 20 K Ohms/Volt. AC Volts. Range: 2.5 V, 10 V, 25 V, 50 V, 250 V, 500 V, 1000 V. Sensitivity: 5 K Ohms/Volt. Resistance Range: x1, x100, x10 K. DC Current Range: 50 μA, 1 mA, 10 mA, 100 mA, 500 mA, 10 A. AC Current Range: up to 250 A AC with amp-clamp accessory probe (not supplied). Decibels Range: –20 dB to +50 dB (5 ranges). Continuity Test (260-8Xi and 260-8XPi): Audible sound when a resistance of less than 150 ohms is measured between the probes. Meter Movement: Taut band, self-shielding, annular, 100° arc, 4.2" length, color coded, mirror backed for parallax elimination. Direct reading amp-clamp scales. Overload Protection: All 260 series — one 1 A/250 V fuse and one 2 A/600 V fuse; Models 260-8P, 260-8PRT and 260-8XPi — resettable circuit breaker. Dimensions: 7"H × 5.5"W × 3.1"D. Weight: 3 lbs.
Accuracy for the Lab, Rugged Construction for the Field
Excellent for Adjustments Such as Nulling and Peaking
Large Color Coded Scales
AC Frequency Response to 100 kHz
Zero RFI
Standard and High Energy Overload Fusing
Varistor Protected Meter Movement
Mirrored Scale
Broad Range of Accessories
Wide Range Capabilities
Includes Test Leads and Batteries
Overload Protection Circuits — Models 260-8P, 260-8PRT, 260-8XPi
Audible Continuity Checking — Models 260-8Xi and 260-8XPi
The Model 260-8 series needs no external power, avoids common mode problems, no interference or triggering of external sensitive circuits, no RF radiation. Offers reliable and rapid checks for semiconductor junctions and forward/reverse resistance tests. All versions have mirror scale for parallax elimination. The Model 260-8Xi offers all of the advantages of the Simpson Model 260-8, plus several new safety features. The bright yellow ABS housing is easy to see and also provides increased drop protection. The Model 260-8XPi includes a resettable overload protection circuit and audible continuity check. Both versions come with batteries, manual and test leads with alligator clips. The Model 270-5 has a better than 30% improvement in voltage and resistance accuracy as a full-function/range member of the Simpson Model 260 type VOM group.
Specifications. DC Volts. Range: 250 mV, 1 V, 2.5 V, 10 V, 25 V, 50 V, 250 V, 500 V, 1000 V. Sensitivity: 20 K Ohms/Volt. AC Volts. Range: 2.5 V, 10 V, 25 V, 50 V, 250 V, 500 V, 1000 V. Sensitivity: 5 K Ohms/Volt. Resistance Range: x1, x100, x10 K. DC Current Range: 50 μA, 1 mA, 10 mA, 100 mA, 500 mA, 10 A. AC Current Range: up to 250 A AC with amp-clamp accessory probe (not supplied). Decibels Range: –20 dB to +50 dB (5 ranges). Continuity Test (260-8Xi and 260-8XPi): Audible sound when a resistance of less than 150 ohms is measured between the probes. Meter Movement: Taut band, self-shielding, annular, 100° arc, 4.2" length, color coded, mirror backed for parallax elimination. Direct reading amp-clamp scales. Overload Protection: All 260 series — one 1 A/250 V fuse and one 2 A/600 V fuse; Models 260-8P, 260-8PRT and 260-8XPi — resettable circuit breaker. Dimensions: 7"H × 5.5"W × 3.1"D. Weight: 3 lbs.
- Accuracy for the Lab, Rugged Construction for the Field
- Excellent for Adjustments Such as Nulling and Peaking
- Large Color Coded Scales
- AC Frequency Response to 100 kHz
- Zero RFI
- Standard and High Energy Overload Fusing
- Varistor Protected Meter Movement
- Mirrored Scale
- Broad Range of Accessories
- Wide Range Capabilities
- Includes Test Leads and Batteries
- Overload Protection Circuits — Models 260-8P, 260-8PRT, 260-8XPi
- Audible Continuity Checking — Models 260-8Xi and 260-8XPi