Simpson Electric Company Ammeter; 0 to 50 ACA; + 2%; 3-1/2 in.; 2%; 2.75 in. (I.D), 3.50 in. (O.D) 1040

Description
Two different sizes, 21⁄2" and 31⁄2", are available in this popular style. Round meters have plastic cases with glass windows and are UL recognized. All DC versions have a self-shielding movement (calibration is not affected by stray magnetic field or magnetic mounting). AC meters listed have an iron-vane type movement and are calibrated at 60 Hz. Call Allied for sizes and ranges not shown.
Description
Two different sizes, 21⁄2" and 31⁄2", are available in this popular style. Round meters have plastic cases with glass windows and are UL recognized. All DC versions have a self-shielding movement (calibration is not affected by stray magnetic field or magnetic mounting). AC meters listed have an iron-vane type movement and are calibrated at 60 Hz. Call Allied for sizes and ranges not shown.

Suppliers

Company
Product
Description
Supplier Links
Ammeter; 0 to 50 ACA; + 2%; 3-1/2 in.; 2%; 2.75 in. (I.D), 3.50 in. (O.D) - 70209527 - Allied Electronics, Inc.
Fort Worth, TX, USA
Ammeter; 0 to 50 ACA; + 2%; 3-1/2 in.; 2%; 2.75 in. (I.D), 3.50 in. (O.D)
70209527
Ammeter; 0 to 50 ACA; + 2%; 3-1/2 in.; 2%; 2.75 in. (I.D), 3.50 in. (O.D) 70209527
Two different sizes, 21⁄2" and 31⁄2", are available in this popular style. Round meters have plastic cases with glass windows and are UL recognized. All DC versions have a self-shielding movement (calibration is not affected by stray magnetic field or magnetic mounting). AC meters listed have an iron-vane type movement and are calibrated at 60 Hz. Call Allied for sizes and ranges not shown.

Two different sizes, 21⁄2" and 31⁄2", are available in this popular style. Round meters have plastic cases with glass windows and are UL recognized. All DC versions have a self-shielding movement (calibration is not affected by stray magnetic field or magnetic mounting). AC meters listed have an iron-vane type movement and are calibrated at 60 Hz. Call Allied for sizes and ranges not shown.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Ammeters
Product Number 70209527
Product Name Ammeter; 0 to 50 ACA; + 2%; 3-1/2 in.; 2%; 2.75 in. (I.D), 3.50 in. (O.D)
Measurement Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Voltmeters - 1862472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temp 65 C (149 F)
View Details
Analog Power Meters - A73662-000 - TE Connectivity
Specs
Phase Single Phase
View Details
Presentor - Industrial Series Analogue Meter - 49W - Sifam
Specs
Form Factor Rack mount
Measurement Type DC
Options & Features Illuminated
View Details
Ammeter, 0-1ACA, + 2%; 2-1/2 in.; 2%; 2.17 in.; 0.140 in.; -20 to degC - 70209367 - Allied Electronics, Inc.
Specs
Measurement Type AC
Standards and Certifications UL
AC Current 0.0 to 1 amps
View Details