Silicon Designs, Inc. Q-Lite High End Inertial MEMS Accelerometer Module SDI 2225

Description
The 2225 is a low-mass, low-power module, electrically and mechanically compatible with fixtures and equipment designed for industry-standard quartz accelerometers and intended for use in inertial and tilt applications requiring zero to medium frequency response excellent long-term bias and scale factor repeatability, and low noise. The Model 2225 module combines a high-temperature, open printed circuit board (PCB) specifically designed to give the high stability required for inertial applications and SDI's Model 1525 Industrial & High-End Inertial MEMS DC Accelerometer. The SDI Model 1525 MEMS DC accelerometer combines two patented capacitive silicon sense elements and a precision, custom CMOS integrated circuit in a hermetically sealed LCC package. The differential output voltage of the MEMS accelerometer is converted on the PCB into a current proportional to the applied acceleration. Thermal calibration parameters can be provided for the 2225 module to achieve high performance with user real-time temperature compensation and modeling software.
Datasheet
Description
The 2225 is a low-mass, low-power module, electrically and mechanically compatible with fixtures and equipment designed for industry-standard quartz accelerometers and intended for use in inertial and tilt applications requiring zero to medium frequency response excellent long-term bias and scale factor repeatability, and low noise. The Model 2225 module combines a high-temperature, open printed circuit board (PCB) specifically designed to give the high stability required for inertial applications and SDI's Model 1525 Industrial & High-End Inertial MEMS DC Accelerometer. The SDI Model 1525 MEMS DC accelerometer combines two patented capacitive silicon sense elements and a precision, custom CMOS integrated circuit in a hermetically sealed LCC package. The differential output voltage of the MEMS accelerometer is converted on the PCB into a current proportional to the applied acceleration. Thermal calibration parameters can be provided for the 2225 module to achieve high performance with user real-time temperature compensation and modeling software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Q-Lite  High End Inertial MEMS Accelerometer Module - SDI  2225 - Silicon Designs, Inc.
Kirkland, WA, USA
Q-Lite High End Inertial MEMS Accelerometer Module
SDI 2225
Q-Lite High End Inertial MEMS Accelerometer Module SDI 2225
The 2225 is a low-mass, low-power module, electrically and mechanically compatible with fixtures and equipment designed for industry-standard quartz accelerometers and intended for use in inertial and tilt applications requiring zero to medium frequency response excellent long-term bias and scale factor repeatability, and low noise. The Model 2225 module combines a high-temperature, open printed circuit board (PCB) specifically designed to give the high stability required for inertial applications and SDI's Model 1525 Industrial & High-End Inertial MEMS DC Accelerometer. The SDI Model 1525 MEMS DC accelerometer combines two patented capacitive silicon sense elements and a precision, custom CMOS integrated circuit in a hermetically sealed LCC package. The differential output voltage of the MEMS accelerometer is converted on the PCB into a current proportional to the applied acceleration. Thermal calibration parameters can be provided for the 2225 module to achieve high performance with user real-time temperature compensation and modeling software.

The 2225 is a low-mass, low-power module, electrically and mechanically compatible with fixtures and equipment designed for industry-standard quartz accelerometers and intended for use in inertial and tilt applications requiring zero to medium frequency response excellent long-term bias and scale factor repeatability, and low noise. The Model 2225 module combines a high-temperature, open printed circuit board (PCB) specifically designed to give the high stability required for inertial applications and SDI's Model 1525 Industrial & High-End Inertial MEMS DC Accelerometer. The SDI Model 1525 MEMS DC accelerometer combines two patented capacitive silicon sense elements and a precision, custom CMOS integrated circuit in a hermetically sealed LCC package. The differential output voltage of the MEMS accelerometer is converted on the PCB into a current proportional to the applied acceleration. Thermal calibration parameters can be provided for the 2225 module to achieve high performance with user real-time temperature compensation and modeling software.

Supplier's Site Datasheet

Technical Specifications

  Silicon Designs, Inc.
Product Category Accelerometers
Product Number SDI 2225
Product Name Q-Lite High End Inertial MEMS Accelerometer Module
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer; Q Module
Sensor Outputs Acceleration
Sensor Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

High-performance  Accelerometers - SDI 2470 & 2476 - Silicon Designs, Inc.
Specs
Measurement Axes Triaxial
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Specialty +5V Accelerometers - SDI 2012 & 2422 - Silicon Designs, Inc.
Specs
Measurement Axes Single; Triaxial
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Tactical-grade Inertial  Surface Mount Accelerometers - SDI 1527 - Silicon Designs, Inc.
Specs
Sensor Technology MEMS
Device Category Sensor / Transducer; SMA Chip
Sensor Outputs Acceleration
View Details
Accelerometers - SDI 2460 & 2466 - Silicon Designs, Inc.
Specs
Measurement Axes Triaxial
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details