The Silicon Designs Model 1521 is a surface mount MEMS accelerometer designed for zero to medium frequency industrial applications. It features a low noise level of 7 µg/,àöHz and offers a differential output of ±4 volts. The device operates over a temperature range of -55 to +125°C and is hermetically sealed for durability. It is available in various full-scale ranges from ±2g to ±400g, making it suitable for a wide range of applications. The accelerometer includes an integrated sensor and amplifier, and it is relatively insensitive to temperature changes. Each unit is serialized for traceability, and an optional calibration test report is available. The Model 1521 is RoHS compliant and has a typical operating current of 5 mA at a supply voltage of +5 VDC.
Silicon Designs Model 1521 Industrial-Grade Surface Mount MEMS DC Accelerometers are rugged and accurate sensors suitable for a wide array of demanding applications. Available in ranges from ±2g to ±400g, and in both leadless LCC and J-Lead packages, the Model 1521 excels in zero-to-medium frequency commercial and industrial applications, and particularly where reliable performance, extremely low noise, and long-term stability are absolute requirements.
| Silicon Designs, Inc. | |
|---|---|
| Product Category | MEMS Devices |
| Product Number | SDI 1521 |
| Product Name | Surface Mount Accelerometers |