SiTime Corporation Ultra Low-Power Dual I2C Bus Real Time Clock (RTC) SiT95901

Description
The SiT95901 is an ultra-low power real-time clock (RTC) and calendar device with dual I2C bus support that allows two master devices (i.e., CPU and BMC chip in a server platform) access to the device. The SiT95901 RTC is optimized for low power consumption and has a built-in voltage-level detection circuit that detects power status and voltage level. If the RTC loses its primary power source, the device will automatically switch to the backup battery power supply (VBAT). When operating in battery (VBAT) data retention mode, the device maintains time, date, and alarm operation with very low current consumption. Provides year, month, day, weekday, hours, minutes and seconds based on a 32.768 kHz MEMS oscillator or quartz crystal Automatic power-level detect and switch circuitry, plus oscillator fail detection function Supports battery voltage level measurement
Request a Quote
Description
The SiT95901 is an ultra-low power real-time clock (RTC) and calendar device with dual I2C bus support that allows two master devices (i.e., CPU and BMC chip in a server platform) access to the device. The SiT95901 RTC is optimized for low power consumption and has a built-in voltage-level detection circuit that detects power status and voltage level. If the RTC loses its primary power source, the device will automatically switch to the backup battery power supply (VBAT). When operating in battery (VBAT) data retention mode, the device maintains time, date, and alarm operation with very low current consumption. Provides year, month, day, weekday, hours, minutes and seconds based on a 32.768 kHz MEMS oscillator or quartz crystal Automatic power-level detect and switch circuitry, plus oscillator fail detection function Supports battery voltage level measurement
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultra Low-Power Dual I2C Bus Real Time Clock (RTC) - SiT95901 - SiTime Corporation
Santa Clara, CA, United States
Ultra Low-Power Dual I2C Bus Real Time Clock (RTC)
SiT95901
Ultra Low-Power Dual I2C Bus Real Time Clock (RTC) SiT95901
The SiT95901 is an ultra-low power real-time clock (RTC) and calendar device with dual I2C bus support that allows two master devices (i.e., CPU and BMC chip in a server platform) access to the device. The SiT95901 RTC is optimized for low power consumption and has a built-in voltage-level detection circuit that detects power status and voltage level. If the RTC loses its primary power source, the device will automatically switch to the backup battery power supply (VBAT). When operating in battery (VBAT) data retention mode, the device maintains time, date, and alarm operation with very low current consumption. Provides year, month, day, weekday, hours, minutes and seconds based on a 32.768 kHz MEMS oscillator or quartz crystal Automatic power-level detect and switch circuitry, plus oscillator fail detection function Supports battery voltage level measurement

The SiT95901 is an ultra-low power real-time clock (RTC) and calendar device with dual I2C bus support that allows two master devices (i.e., CPU and BMC chip in a server platform) access to the device. The SiT95901 RTC is optimized for low power consumption and has a built-in voltage-level detection circuit that detects power status and voltage level. If the RTC loses its primary power source, the device will automatically switch to the backup battery power supply (VBAT). When operating in battery (VBAT) data retention mode, the device maintains time, date, and alarm operation with very low current consumption.

  • Provides year, month, day, weekday, hours, minutes and seconds based on a 32.768 kHz MEMS oscillator or quartz crystal
  • Automatic power-level detect and switch circuitry, plus oscillator fail detection function
  • Supports battery voltage level measurement
Buy Now

Technical Specifications

  SiTime Corporation
Product Category IC Clocks
Product Number SiT95901
Product Name Ultra Low-Power Dual I2C Bus Real Time Clock (RTC)
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type 3x3 mm, 12-pin DFN
Unlock Full Specs
to access all available technical data

Similar Products

 - SIT1602BC-33-25E-25.000000X - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
 - SIT8924BAL13-33E-27.000000G - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
 - SIT9365AC-4B2-33N156.250000E - Rochester Electronics
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
 - SIT2001BI-S1-33S-12.288000E - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details