SiTime Corporation Quad PLL, 10-output MEMS Clock Generator SiT95141

Description
The Cascade™ SiT95141 is a single-chip MEMS clock generator optimized for the highest level of clock tree integration. This clock-system-on-a-ch ip (ClkSoC) consolidates multiple clock ICs and oscillators into a single device. Its low noise quad-PLL architecture and programmable output drivers provide up to 10 differential or 20 LVCMOS low-jitter clock outputs. It supports 4 additional clock inputs with Frac-N dividers, enabling virtually any input-to-output frequency translation configurations from 8 kHz to 2.1 GHz. This clock generator integrates SiTime’s third-generation ApexMEMS™ resonator. This integrated MEMS approach eliminates the traditional clock dependency on crystal reference and quartz related issues, and improves system robustness: Always accurate clock synthesis by eliminating crystal capacitive mismatch Always reliable startup even at cold temperature and in other harsh environmental conditions No jitter degradation because of noise coupling onto a crystal interface No activity dips/frequency jumps inherent with quartz 10x more resistant to vibration and board bending The SiT95141 is supported by TimeMaster™ software that simplifies clock tree design. The device can also be shipped with a user-specified, factory pre-programmed default startup configuration. The device configuration can be re-programmed twice using two banks of one-time-programmabl e (OTP) memory during manufacturing or configured in-system via I2C/SPI for additional BOM flexibility.
Request a Quote
Description
The Cascade™ SiT95141 is a single-chip MEMS clock generator optimized for the highest level of clock tree integration. This clock-system-on-a-ch ip (ClkSoC) consolidates multiple clock ICs and oscillators into a single device. Its low noise quad-PLL architecture and programmable output drivers provide up to 10 differential or 20 LVCMOS low-jitter clock outputs. It supports 4 additional clock inputs with Frac-N dividers, enabling virtually any input-to-output frequency translation configurations from 8 kHz to 2.1 GHz. This clock generator integrates SiTime’s third-generation ApexMEMS™ resonator. This integrated MEMS approach eliminates the traditional clock dependency on crystal reference and quartz related issues, and improves system robustness: Always accurate clock synthesis by eliminating crystal capacitive mismatch Always reliable startup even at cold temperature and in other harsh environmental conditions No jitter degradation because of noise coupling onto a crystal interface No activity dips/frequency jumps inherent with quartz 10x more resistant to vibration and board bending The SiT95141 is supported by TimeMaster™ software that simplifies clock tree design. The device can also be shipped with a user-specified, factory pre-programmed default startup configuration. The device configuration can be re-programmed twice using two banks of one-time-programmabl e (OTP) memory during manufacturing or configured in-system via I2C/SPI for additional BOM flexibility.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad PLL, 10-output MEMS Clock Generator - SiT95141 - SiTime Corporation
Santa Clara, CA, United States
Quad PLL, 10-output MEMS Clock Generator
SiT95141
Quad PLL, 10-output MEMS Clock Generator SiT95141
The Cascade™ SiT95141 is a single-chip MEMS clock generator optimized for the highest level of clock tree integration. This clock-system-on-a-ch ip (ClkSoC) consolidates multiple clock ICs and oscillators into a single device. Its low noise quad-PLL architecture and programmable output drivers provide up to 10 differential or 20 LVCMOS low-jitter clock outputs. It supports 4 additional clock inputs with Frac-N dividers, enabling virtually any input-to-output frequency translation configurations from 8 kHz to 2.1 GHz. This clock generator integrates SiTime’s third-generation ApexMEMS™ resonator. This integrated MEMS approach eliminates the traditional clock dependency on crystal reference and quartz related issues, and improves system robustness: Always accurate clock synthesis by eliminating crystal capacitive mismatch Always reliable startup even at cold temperature and in other harsh environmental conditions No jitter degradation because of noise coupling onto a crystal interface No activity dips/frequency jumps inherent with quartz 10x more resistant to vibration and board bending The SiT95141 is supported by TimeMaster™ software that simplifies clock tree design. The device can also be shipped with a user-specified, factory pre-programmed default startup configuration. The device configuration can be re-programmed twice using two banks of one-time-programmabl e (OTP) memory during manufacturing or configured in-system via I2C/SPI for additional BOM flexibility.

The Cascade™ SiT95141 is a single-chip MEMS clock generator optimized for the highest level of clock tree integration. This clock-system-on-a-chip (ClkSoC) consolidates multiple clock ICs and oscillators into a single device. Its low noise quad-PLL architecture and programmable output drivers provide up to 10 differential or 20 LVCMOS low-jitter clock outputs. It supports 4 additional clock inputs with Frac-N dividers, enabling virtually any input-to-output frequency translation configurations from 8 kHz to 2.1 GHz.

This clock generator integrates SiTime’s third-generation ApexMEMS™ resonator. This integrated MEMS approach eliminates the traditional clock dependency on crystal reference and quartz related issues, and improves system robustness:

  • Always accurate clock synthesis by eliminating crystal capacitive mismatch
  • Always reliable startup even at cold temperature and in other harsh environmental conditions
  • No jitter degradation because of noise coupling onto a crystal interface
  • No activity dips/frequency jumps inherent with quartz
  • 10x more resistant to vibration and board bending

The SiT95141 is supported by TimeMaster™ software that simplifies clock tree design. The device can also be shipped with a user-specified, factory pre-programmed default startup configuration. The device configuration can be re-programmed twice using two banks of one-time-programmable (OTP) memory during manufacturing or configured in-system via I2C/SPI for additional BOM flexibility.

Buy Now

Technical Specifications

  SiTime Corporation
Product Category IC Clocks
Product Number SiT95141
Product Name Quad PLL, 10-output MEMS Clock Generator
Device Type Clock Generator
Bus Interface CMOS; LVPECL; LVDS; LVPECL, CML, HCSL, LVDS, LVCMOS
Package Type 9x9 mm, 64-pin QFN
Unlock Full Specs
to access all available technical data

Similar Products

 - SIT8008BI-12-33E-62.500000G - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
 - SiT9001AI-43-33D4-65.99340Y - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
 - SIT5346AE-FQ033ITB60.000000F - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
 - SiT8008BI-33-33E-12.288000X - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details