SiTime Corporation 20 Output, DB2000QL Equivalent Clock Buffer with 85 Ω Terminations SiT92315

Description
The SiT92315 is a HCSL-LP, 20 output differential fanout clock buffer that meets or exceeds all the performance requirements of the Intel DB2000QL specification. This buffer is ideal for PCI-Express Gen 1 to Gen 6 or QP/UPI applications and comes in a compact LGA package with a standard pin configuration. The SiT92315 offers three modes to control all the 20 outputs. They can be controlled either through the SMBus interface, the side band interface, or output enable pins.
Request a Quote
Description
The SiT92315 is a HCSL-LP, 20 output differential fanout clock buffer that meets or exceeds all the performance requirements of the Intel DB2000QL specification. This buffer is ideal for PCI-Express Gen 1 to Gen 6 or QP/UPI applications and comes in a compact LGA package with a standard pin configuration. The SiT92315 offers three modes to control all the 20 outputs. They can be controlled either through the SMBus interface, the side band interface, or output enable pins.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20 Output, DB2000QL Equivalent Clock Buffer with 85 Ω Terminations - SiT92315 - SiTime Corporation
Santa Clara, CA, United States
20 Output, DB2000QL Equivalent Clock Buffer with 85 Ω Terminations
SiT92315
20 Output, DB2000QL Equivalent Clock Buffer with 85 Ω Terminations SiT92315
The SiT92315 is a HCSL-LP, 20 output differential fanout clock buffer that meets or exceeds all the performance requirements of the Intel DB2000QL specification. This buffer is ideal for PCI-Express Gen 1 to Gen 6 or QP/UPI applications and comes in a compact LGA package with a standard pin configuration. The SiT92315 offers three modes to control all the 20 outputs. They can be controlled either through the SMBus interface, the side band interface, or output enable pins.

The SiT92315 is a HCSL-LP, 20 output differential fanout clock buffer that meets or exceeds all the performance requirements of the Intel DB2000QL specification. This buffer is ideal for PCI-Express Gen 1 to Gen 6 or QP/UPI applications and comes in a compact LGA package with a standard pin configuration.

The SiT92315 offers three modes to control all the 20 outputs. They can be controlled either through the SMBus interface, the side band interface, or output enable pins.

Buy Now

Technical Specifications

  SiTime Corporation
Product Category IC Clocks
Product Number SiT92315
Product Name 20 Output, DB2000QL Equivalent Clock Buffer with 85 Ω Terminations
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

 - SIT8924BM-81-33E-24.000000X - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
1.8 V to 3.3 V, 2 LVCMOS Output, Ultra-Low-Jitter, Fanout Clock Buffer - SiT92112 - SiTime Corporation
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type 2x2 mm, 8-pin DFN
View Details
 - SIT9120AI-1C2-33E150.000000Y - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface ECL; PECL; LVPECL
Features / Standards RoHS
View Details
 - SIT1602BI-83-33S-50.000000X - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details