SiTime Corporation 4 Differential and 1 LVCMOS Output Ultra-Low-Jitter, Fanout Clock Buffer SiT92216

Description
The SiT92216 is a low-jitter fanout clock buffer with 4 differential outputs and 1 LVCMOS outputs. It is ideal for low jitter, high frequency clock/data distribution. The low impedance LVCMOS outputs are designed to drive 50 Ω series or parallel terminated transmission lines. The buffer can use a clock input from primary or secondary clock sources, either single ended or fully differential. The selected clock is distributed to 4 differential and 1 LVCMOS output drivers. The SiT92216 operates from a 3.3 V/2.5 V core supply and 3.3 V/2.5 V output supply. The HCSL and LVCMOS output drivers can operate at 1.8 V. The core supply and output supply are independent of each other and no supply sequencing is required.
Request a Quote
Description
The SiT92216 is a low-jitter fanout clock buffer with 4 differential outputs and 1 LVCMOS outputs. It is ideal for low jitter, high frequency clock/data distribution. The low impedance LVCMOS outputs are designed to drive 50 Ω series or parallel terminated transmission lines. The buffer can use a clock input from primary or secondary clock sources, either single ended or fully differential. The selected clock is distributed to 4 differential and 1 LVCMOS output drivers. The SiT92216 operates from a 3.3 V/2.5 V core supply and 3.3 V/2.5 V output supply. The HCSL and LVCMOS output drivers can operate at 1.8 V. The core supply and output supply are independent of each other and no supply sequencing is required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4 Differential and 1 LVCMOS Output Ultra-Low-Jitter, Fanout Clock Buffer - SiT92216 - SiTime Corporation
Santa Clara, CA, United States
4 Differential and 1 LVCMOS Output Ultra-Low-Jitter, Fanout Clock Buffer
SiT92216
4 Differential and 1 LVCMOS Output Ultra-Low-Jitter, Fanout Clock Buffer SiT92216
The SiT92216 is a low-jitter fanout clock buffer with 4 differential outputs and 1 LVCMOS outputs. It is ideal for low jitter, high frequency clock/data distribution. The low impedance LVCMOS outputs are designed to drive 50 Ω series or parallel terminated transmission lines. The buffer can use a clock input from primary or secondary clock sources, either single ended or fully differential. The selected clock is distributed to 4 differential and 1 LVCMOS output drivers. The SiT92216 operates from a 3.3 V/2.5 V core supply and 3.3 V/2.5 V output supply. The HCSL and LVCMOS output drivers can operate at 1.8 V. The core supply and output supply are independent of each other and no supply sequencing is required.

The SiT92216 is a low-jitter fanout clock buffer with 4 differential outputs and 1 LVCMOS outputs. It is ideal for low jitter, high frequency clock/data distribution. The low impedance LVCMOS outputs are designed to drive 50 Ω series or parallel terminated transmission lines.

The buffer can use a clock input from primary or secondary clock sources, either single ended or fully differential. The selected clock is distributed to 4 differential and 1 LVCMOS output drivers.

The SiT92216 operates from a 3.3 V/2.5 V core supply and 3.3 V/2.5 V output supply. The HCSL and LVCMOS output drivers can operate at 1.8 V. The core supply and output supply are independent of each other and no supply sequencing is required.

Buy Now

Technical Specifications

  SiTime Corporation
Product Category IC Clocks
Product Number SiT92216
Product Name 4 Differential and 1 LVCMOS Output Ultra-Low-Jitter, Fanout Clock Buffer
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

 - SIT8924BE-22-18E-100.000000E - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
 - SIT5346AE-FN-33N0A50.000000F - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
 - SIT8918AA-12-18E-26.000000G - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
 - SIT8008BI-11-33E-8.000000E - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details