SiTime Corporation 8 Differential Output, Ultra-Low-Jitter, Fanout Clock Buffer SiT92208

Description
The SiT92208 is a 8-output, low-jitter fanout clock buffer that supports frequencies up to 2.1 GHz. It is ideal for low-jitter, high-frequency clock/data distribution and level translation applications. The buffer can use a clock input from primary or secondary clock sources, either single ended or fully differential. The selected clock can be distributed to two output drive banks A, B and one LVCMOS output. The output drivers of each bank can be independently programmed to LVPECL, LVDS, HCSL or HIZ mode. The LVCMOS clock output is synchronized to the selected clock and can be enabled or disabled in a glitch free manner. The SiT92208 operates from a 3.3 V/2.5 V core supply and 3 independent 3.3 V/2.5 V output supplies. The LVCMOS output driver can operate at 1.8 V.
Request a Quote
Description
The SiT92208 is a 8-output, low-jitter fanout clock buffer that supports frequencies up to 2.1 GHz. It is ideal for low-jitter, high-frequency clock/data distribution and level translation applications. The buffer can use a clock input from primary or secondary clock sources, either single ended or fully differential. The selected clock can be distributed to two output drive banks A, B and one LVCMOS output. The output drivers of each bank can be independently programmed to LVPECL, LVDS, HCSL or HIZ mode. The LVCMOS clock output is synchronized to the selected clock and can be enabled or disabled in a glitch free manner. The SiT92208 operates from a 3.3 V/2.5 V core supply and 3 independent 3.3 V/2.5 V output supplies. The LVCMOS output driver can operate at 1.8 V.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8 Differential Output, Ultra-Low-Jitter, Fanout Clock Buffer - SiT92208 - SiTime Corporation
Santa Clara, CA, United States
8 Differential Output, Ultra-Low-Jitter, Fanout Clock Buffer
SiT92208
8 Differential Output, Ultra-Low-Jitter, Fanout Clock Buffer SiT92208
The SiT92208 is a 8-output, low-jitter fanout clock buffer that supports frequencies up to 2.1 GHz. It is ideal for low-jitter, high-frequency clock/data distribution and level translation applications. The buffer can use a clock input from primary or secondary clock sources, either single ended or fully differential. The selected clock can be distributed to two output drive banks A, B and one LVCMOS output. The output drivers of each bank can be independently programmed to LVPECL, LVDS, HCSL or HIZ mode. The LVCMOS clock output is synchronized to the selected clock and can be enabled or disabled in a glitch free manner. The SiT92208 operates from a 3.3 V/2.5 V core supply and 3 independent 3.3 V/2.5 V output supplies. The LVCMOS output driver can operate at 1.8 V.

The SiT92208 is a 8-output, low-jitter fanout clock buffer that supports frequencies up to 2.1 GHz. It is ideal for low-jitter, high-frequency clock/data distribution and level translation applications.

The buffer can use a clock input from primary or secondary clock sources, either single ended or fully differential. The selected clock can be distributed to two output drive banks A, B and one LVCMOS output.

The output drivers of each bank can be independently programmed to LVPECL, LVDS, HCSL or HIZ mode. The LVCMOS clock output is synchronized to the selected clock and can be enabled or disabled in a glitch free manner.

The SiT92208 operates from a 3.3 V/2.5 V core supply and 3 independent 3.3 V/2.5 V output supplies. The LVCMOS output driver can operate at 1.8 V.

Buy Now

Technical Specifications

  SiTime Corporation
Product Category IC Clocks
Product Number SiT92208
Product Name 8 Differential Output, Ultra-Low-Jitter, Fanout Clock Buffer
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

 - SIT8924AA-12-33E-25.000000G - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
 - SIT9367AC-2B2-33E285.000000G - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details
Clock Buffers, Drivers - 1473-SIT92112AI-XTR-ND - DigiKey
Specs
Device Type Clock Driver; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; 8-WFDFN
View Details
 - SIT9120AI-1C3-33E133.330000T - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface ECL; PECL; LVPECL
Features / Standards RoHS
View Details