SiTime Corporation High Performance 4-Output, LVCMOS Automotive Clock Buffer SiT92184

Description
The SiT92184 is an automotive grade 1 (-40°C to 125°C), AEC-Q100-qualified, high-performance LVCMOS fanout clock buffer with low additive phase jitter of just 50 fs RMS. This buffer supports a synchronous glitch-free output enable (OE) function to eliminate potential intermediate incorrect output clock cycles when enabling or disabling outputs. It can operate from a 1.8 V to 3.3 V supply.
Request a Quote
Description
The SiT92184 is an automotive grade 1 (-40°C to 125°C), AEC-Q100-qualified, high-performance LVCMOS fanout clock buffer with low additive phase jitter of just 50 fs RMS. This buffer supports a synchronous glitch-free output enable (OE) function to eliminate potential intermediate incorrect output clock cycles when enabling or disabling outputs. It can operate from a 1.8 V to 3.3 V supply.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Performance 4-Output, LVCMOS Automotive Clock Buffer - SiT92184 - SiTime Corporation
Santa Clara, CA, United States
High Performance 4-Output, LVCMOS Automotive Clock Buffer
SiT92184
High Performance 4-Output, LVCMOS Automotive Clock Buffer SiT92184
The SiT92184 is an automotive grade 1 (-40°C to 125°C), AEC-Q100-qualified, high-performance LVCMOS fanout clock buffer with low additive phase jitter of just 50 fs RMS. This buffer supports a synchronous glitch-free output enable (OE) function to eliminate potential intermediate incorrect output clock cycles when enabling or disabling outputs. It can operate from a 1.8 V to 3.3 V supply.

The SiT92184 is an automotive grade 1 (-40°C to 125°C), AEC-Q100-qualified, high-performance LVCMOS fanout clock buffer with low additive phase jitter of just 50 fs RMS.

This buffer supports a synchronous glitch-free output enable (OE) function to eliminate potential intermediate incorrect output clock cycles when enabling or disabling outputs. It can operate from a 1.8 V to 3.3 V supply.

Buy Now

Technical Specifications

  SiTime Corporation
Product Category IC Clocks
Product Number SiT92184
Product Name High Performance 4-Output, LVCMOS Automotive Clock Buffer
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - 1473-SIT92216AI-XTR-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution); Clock Driver
Bus Interface LVPECL; LVCMOS
Package Type Surface Mount; 32-WFQFN Exposed Pad
View Details
 - SIT9367AC-2E2-33E622.080000X - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details
 - SIT1602BI-13-18S-50.000000G - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
 - SIT9121AC-1D1-33E161.132800X - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface ECL; PECL; LVPECL
Features / Standards RoHS
View Details