SiTime Corporation High Performance 2-Output, LVCMOS Automotive Clock Buffer SiT92182

Description
The SiT92182 is an automotive grade 1 (-40°C to 125°C), AEC-Q100-qualified, high-performance LVCMOS fanout clock buffer with low additive phase jitter of just 50 fs RMS. This buffer supports a synchronous glitch-free output enable (OE) function to eliminate potential intermediate incorrect output clock cycles when enabling or disabling outputs. It can operate from a 1.8 V to 3.3 V supply.
Request a Quote
Description
The SiT92182 is an automotive grade 1 (-40°C to 125°C), AEC-Q100-qualified, high-performance LVCMOS fanout clock buffer with low additive phase jitter of just 50 fs RMS. This buffer supports a synchronous glitch-free output enable (OE) function to eliminate potential intermediate incorrect output clock cycles when enabling or disabling outputs. It can operate from a 1.8 V to 3.3 V supply.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Performance 2-Output, LVCMOS Automotive Clock Buffer - SiT92182 - SiTime Corporation
Santa Clara, CA, United States
High Performance 2-Output, LVCMOS Automotive Clock Buffer
SiT92182
High Performance 2-Output, LVCMOS Automotive Clock Buffer SiT92182
The SiT92182 is an automotive grade 1 (-40°C to 125°C), AEC-Q100-qualified, high-performance LVCMOS fanout clock buffer with low additive phase jitter of just 50 fs RMS. This buffer supports a synchronous glitch-free output enable (OE) function to eliminate potential intermediate incorrect output clock cycles when enabling or disabling outputs. It can operate from a 1.8 V to 3.3 V supply.

The SiT92182 is an automotive grade 1 (-40°C to 125°C), AEC-Q100-qualified, high-performance LVCMOS fanout clock buffer with low additive phase jitter of just 50 fs RMS.

This buffer supports a synchronous glitch-free output enable (OE) function to eliminate potential intermediate incorrect output clock cycles when enabling or disabling outputs. It can operate from a 1.8 V to 3.3 V supply.

Buy Now

Technical Specifications

  SiTime Corporation
Product Category IC Clocks
Product Number SiT92182
Product Name High Performance 2-Output, LVCMOS Automotive Clock Buffer
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

 - SIT8008BI-12-18E-72.000000D - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
 - SIT5000AIC2E-33N0-40.000000X - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
 - SIT2001BC-S2-33E-25.000000D - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
 - SIT1602BC-83-33E-24.000000X - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details