SiTime Corporation 5 LVCMOS Output, Ultra-Low-Jitter, Fanout Clock Buffer SiT92113

Description
The SiT92113 is a 5-output, low-jitter fanout clock buffer. It is ideal for low-jitter, high-frequency clock/data distribution. The low impedance LVCMOS outputs are designed to drive 50 Ω series or parallel terminated transmission lines. The buffer can use a clock input from primary or secondary clock sources, either single ended or fully differential. The selected clock is distributed to 5 LVCMOS output drivers. The SiT92113 operates from a 3.3 V/2.5 V core supply and 3.3 V/2.5 V output supply. The core supply and output supply are independent of each other and no supply sequencing is required.
Request a Quote
Description
The SiT92113 is a 5-output, low-jitter fanout clock buffer. It is ideal for low-jitter, high-frequency clock/data distribution. The low impedance LVCMOS outputs are designed to drive 50 Ω series or parallel terminated transmission lines. The buffer can use a clock input from primary or secondary clock sources, either single ended or fully differential. The selected clock is distributed to 5 LVCMOS output drivers. The SiT92113 operates from a 3.3 V/2.5 V core supply and 3.3 V/2.5 V output supply. The core supply and output supply are independent of each other and no supply sequencing is required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 LVCMOS Output, Ultra-Low-Jitter, Fanout Clock Buffer - SiT92113 - SiTime Corporation
Santa Clara, CA, United States
5 LVCMOS Output, Ultra-Low-Jitter, Fanout Clock Buffer
SiT92113
5 LVCMOS Output, Ultra-Low-Jitter, Fanout Clock Buffer SiT92113
The SiT92113 is a 5-output, low-jitter fanout clock buffer. It is ideal for low-jitter, high-frequency clock/data distribution. The low impedance LVCMOS outputs are designed to drive 50 Ω series or parallel terminated transmission lines. The buffer can use a clock input from primary or secondary clock sources, either single ended or fully differential. The selected clock is distributed to 5 LVCMOS output drivers. The SiT92113 operates from a 3.3 V/2.5 V core supply and 3.3 V/2.5 V output supply. The core supply and output supply are independent of each other and no supply sequencing is required.

The SiT92113 is a 5-output, low-jitter fanout clock buffer. It is ideal for low-jitter, high-frequency clock/data distribution. The low impedance LVCMOS outputs are designed to drive 50 Ω series or parallel terminated transmission lines.

The buffer can use a clock input from primary or secondary clock sources, either single ended or fully differential. The selected clock is distributed to 5 LVCMOS output drivers.

The SiT92113 operates from a 3.3 V/2.5 V core supply and 3.3 V/2.5 V output supply. The core supply and output supply are independent of each other and no supply sequencing is required.

Buy Now

Technical Specifications

  SiTime Corporation
Product Category IC Clocks
Product Number SiT92113
Product Name 5 LVCMOS Output, Ultra-Low-Jitter, Fanout Clock Buffer
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

 - SIT1602BC-22-18S-26.000000G - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
 - SIT8008BI-82-33S-25.000000Y - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
 - SIT9120AI-1D3-33E50.000000T - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface ECL; PECL; LVPECL
Features / Standards RoHS
View Details
 - SIT8924AA-72-33E-24.545452G - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details