SiTime Corporation 4-Output, Automotive PCIe Gen 1-5 and Ethernet Clock Generator SiT91285

Description
The Chorus™ SiT91285 is a programmable, high-performance automotive grade clock generator engineered for PCI Express Generation 1 to 5 and Ethernet applications where reliability and environmental robustness are critical. It can be configured to provide up to four 100 MHz, 125 MHz, 156.25MHz differential outputs. Additionally, one or more outputs can also be configured to provide LVCMOS clock references at commonly used frequencies in automotive applications. The SiT91285 integrates SiTime’s MEMS resonator, eliminating the need for an external oscillator or resonator. This integrated MEMS improves system reliability by eliminating traditional clock generators’ dependence on quartz and its associated issues like high failure rates and matching requirements. The device can be configured to provide common output frequencies with differential outputs (HCSL/LP-HCSL) or single-ended outputs (LVCMOS). The outputs can have separate power rails and output enables (OE).
Request a Quote
Description
The Chorus™ SiT91285 is a programmable, high-performance automotive grade clock generator engineered for PCI Express Generation 1 to 5 and Ethernet applications where reliability and environmental robustness are critical. It can be configured to provide up to four 100 MHz, 125 MHz, 156.25MHz differential outputs. Additionally, one or more outputs can also be configured to provide LVCMOS clock references at commonly used frequencies in automotive applications. The SiT91285 integrates SiTime’s MEMS resonator, eliminating the need for an external oscillator or resonator. This integrated MEMS improves system reliability by eliminating traditional clock generators’ dependence on quartz and its associated issues like high failure rates and matching requirements. The device can be configured to provide common output frequencies with differential outputs (HCSL/LP-HCSL) or single-ended outputs (LVCMOS). The outputs can have separate power rails and output enables (OE).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4-Output, Automotive PCIe Gen 1-5 and Ethernet Clock Generator - SiT91285 - SiTime Corporation
Santa Clara, CA, United States
4-Output, Automotive PCIe Gen 1-5 and Ethernet Clock Generator
SiT91285
4-Output, Automotive PCIe Gen 1-5 and Ethernet Clock Generator SiT91285
The Chorus™ SiT91285 is a programmable, high-performance automotive grade clock generator engineered for PCI Express Generation 1 to 5 and Ethernet applications where reliability and environmental robustness are critical. It can be configured to provide up to four 100 MHz, 125 MHz, 156.25MHz differential outputs. Additionally, one or more outputs can also be configured to provide LVCMOS clock references at commonly used frequencies in automotive applications. The SiT91285 integrates SiTime’s MEMS resonator, eliminating the need for an external oscillator or resonator. This integrated MEMS improves system reliability by eliminating traditional clock generators’ dependence on quartz and its associated issues like high failure rates and matching requirements. The device can be configured to provide common output frequencies with differential outputs (HCSL/LP-HCSL) or single-ended outputs (LVCMOS). The outputs can have separate power rails and output enables (OE).

The Chorus™ SiT91285 is a programmable, high-performance automotive grade clock generator engineered for PCI Express Generation 1 to 5 and Ethernet applications where reliability and environmental robustness are critical. It can be configured to provide up to four 100 MHz, 125 MHz, 156.25MHz differential outputs. Additionally, one or more outputs can also be configured to provide LVCMOS clock references at commonly used frequencies in automotive applications.

The SiT91285 integrates SiTime’s MEMS resonator, eliminating the need for an external oscillator or resonator. This integrated MEMS improves system reliability by eliminating traditional clock generators’ dependence on quartz and its associated issues like high failure rates and matching requirements.

The device can be configured to provide common output frequencies with differential outputs (HCSL/LP-HCSL) or single-ended outputs (LVCMOS). The outputs can have separate power rails and output enables (OE).

Buy Now

Technical Specifications

  SiTime Corporation
Product Category IC Clocks
Product Number SiT91285
Product Name 4-Output, Automotive PCIe Gen 1-5 and Ethernet Clock Generator
Device Type Clock Generator
Bus Interface CMOS; LVCMOS, HCSL, LPHCSL
Package Type 4x4 mm, 24-pin QFN
Unlock Full Specs
to access all available technical data

Similar Products

 - SIT2001BC-S2-33E-25.000000D - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
 - SIT1602BC-13-33S-25.000000G - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
 - SIT1602BI-23-33E-25.000000G - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
 - SIT9120AI-2C2-33E148.500000X - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details