SiTime Corporation Four-Output Mobile Clock Generator with Integrated MEMS Resonator and Temperature Sensor SiT30100

Description
SiTime Symphonic™ SiT30100 is an advanced, low-power, high-performance mobile clock generator with four clock outputs. The device integrates a MEMS resonator, temperature sensor and a temperature-to-digit al converter (TDC), which eliminates the need for external crystal and temperature-sensing crystal resonators. The SiT30100 is packaged in a 10-pin chip-scale package (CSP) that occupies a tiny 2.22 mm2 area, enabling smaller, more dense systems. Each device is tested over temperature, with frequency-vs-tempera ture (FvT) characteristics saved to the device’s internal non-volatile memory (NVM) as polynomial coefficients and are accessible through a UART-compatible I/O interface. These features facilitate system stability as low as ±0.5 ppm which meets the requirements of modern 5G, RF and GNSS chipsets. The excellent thermal coupling of resonator and TDC—combined with fast temperature conversions—deliver world-class dynamic performance in the presence of fast temperature ramp rates. This makes the SiT30100 the ideal choice for modern mobile applications. Related Blog: Product Spotlight: A New, Smarter Clock Generator for 5G and GNSS Design Challenges.
Request a Quote
Description
SiTime Symphonic™ SiT30100 is an advanced, low-power, high-performance mobile clock generator with four clock outputs. The device integrates a MEMS resonator, temperature sensor and a temperature-to-digit al converter (TDC), which eliminates the need for external crystal and temperature-sensing crystal resonators. The SiT30100 is packaged in a 10-pin chip-scale package (CSP) that occupies a tiny 2.22 mm2 area, enabling smaller, more dense systems. Each device is tested over temperature, with frequency-vs-tempera ture (FvT) characteristics saved to the device’s internal non-volatile memory (NVM) as polynomial coefficients and are accessible through a UART-compatible I/O interface. These features facilitate system stability as low as ±0.5 ppm which meets the requirements of modern 5G, RF and GNSS chipsets. The excellent thermal coupling of resonator and TDC—combined with fast temperature conversions—deliver world-class dynamic performance in the presence of fast temperature ramp rates. This makes the SiT30100 the ideal choice for modern mobile applications. Related Blog: Product Spotlight: A New, Smarter Clock Generator for 5G and GNSS Design Challenges.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Four-Output Mobile Clock Generator with Integrated MEMS Resonator and Temperature Sensor - SiT30100 - SiTime Corporation
Santa Clara, CA, United States
Four-Output Mobile Clock Generator with Integrated MEMS Resonator and Temperature Sensor
SiT30100
Four-Output Mobile Clock Generator with Integrated MEMS Resonator and Temperature Sensor SiT30100
SiTime Symphonic™ SiT30100 is an advanced, low-power, high-performance mobile clock generator with four clock outputs. The device integrates a MEMS resonator, temperature sensor and a temperature-to-digit al converter (TDC), which eliminates the need for external crystal and temperature-sensing crystal resonators. The SiT30100 is packaged in a 10-pin chip-scale package (CSP) that occupies a tiny 2.22 mm2 area, enabling smaller, more dense systems. Each device is tested over temperature, with frequency-vs-tempera ture (FvT) characteristics saved to the device’s internal non-volatile memory (NVM) as polynomial coefficients and are accessible through a UART-compatible I/O interface. These features facilitate system stability as low as ±0.5 ppm which meets the requirements of modern 5G, RF and GNSS chipsets. The excellent thermal coupling of resonator and TDC—combined with fast temperature conversions—deliver world-class dynamic performance in the presence of fast temperature ramp rates. This makes the SiT30100 the ideal choice for modern mobile applications. Related Blog: Product Spotlight: A New, Smarter Clock Generator for 5G and GNSS Design Challenges.

SiTime Symphonic™ SiT30100 is an advanced, low-power, high-performance mobile clock generator with four clock outputs. The device integrates a MEMS resonator, temperature sensor and a temperature-to-digital converter (TDC), which eliminates the need for external crystal and temperature-sensing crystal resonators. The SiT30100 is packaged in a 10-pin chip-scale package (CSP) that occupies a tiny 2.22 mm2 area, enabling smaller, more dense systems. Each device is tested over temperature, with frequency-vs-temperature (FvT) characteristics saved to the device’s internal non-volatile memory (NVM) as polynomial coefficients and are accessible through a UART-compatible I/O interface. These features facilitate system stability as low as ±0.5 ppm which meets the requirements of modern 5G, RF and GNSS chipsets.

The excellent thermal coupling of resonator and TDC—combined with fast temperature conversions—deliver world-class dynamic performance in the presence of fast temperature ramp rates. This makes the SiT30100 the ideal choice for modern mobile applications.

Related Blog: Product Spotlight: A New, Smarter Clock Generator for 5G and GNSS Design Challenges.

Buy Now

Technical Specifications

  SiTime Corporation
Product Category IC Clocks
Product Number SiT30100
Product Name Four-Output Mobile Clock Generator with Integrated MEMS Resonator and Temperature Sensor
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

 - SIT8924BE-78-18E-48.000000E - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
 - SIT1602BC-12-33E-3.570000G - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
 - SiT2001BI-S2-18E-24.576000E - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Features / Standards RoHS
View Details
 - SIT2024BELS3-XXN-16.000000G - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details