SiTime Corporation Clock Generator, 1-O/p, 50Mhz, Sot-23-5; Clock Ic Type Sitime SIT2001BI-S2-33E-50.000000G

Description
CLOCK GENERATOR, 1-O/P, 50MHZ, SOT-23-5; Clock IC Type:Clock Generator; Frequency:50MHz; No. of Outputs:1Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:SOT-23; No. of Pins:5Pins; Operating RoHS Compliant: Yes
Datasheet
Description
CLOCK GENERATOR, 1-O/P, 50MHZ, SOT-23-5; Clock IC Type:Clock Generator; Frequency:50MHz; No. of Outputs:1Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:SOT-23; No. of Pins:5Pins; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator, 1-O/p, 50Mhz, Sot-23-5; Clock Ic Type Sitime - 52AC6560 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 1-O/p, 50Mhz, Sot-23-5; Clock Ic Type Sitime
52AC6560
Clock Generator, 1-O/p, 50Mhz, Sot-23-5; Clock Ic Type Sitime 52AC6560
CLOCK GENERATOR, 1-O/P, 50MHZ, SOT-23-5; Clock IC Type:Clock Generator; Frequency:50MHz; No. of Outputs:1Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:SOT-23; No. of Pins:5Pins; Operating RoHS Compliant: Yes

CLOCK GENERATOR, 1-O/P, 50MHZ, SOT-23-5; Clock IC Type:Clock Generator; Frequency:50MHz; No. of Outputs:1Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:SOT-23; No. of Pins:5Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 52AC6560
Product Name Clock Generator, 1-O/p, 50Mhz, Sot-23-5; Clock Ic Type Sitime
Device Type Clock Generator; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
CDCE949 Programmable 4-PLL VCXO Clock Synthesizer with 2.5V or 3.3V LVCMOS Outputs - CDCE949PWR - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
8 suppliers
Real Time Clocks - RV-3032-C7-32.768KHZ 2.5PPM-TA-QA - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details