The ADM series AirData Multimeters are used as hand-held portable meters for air velocity, pressure, and temperature measurement.
Shortridge Instruments, Inc. | |
---|---|
Product Category | Air Flow Sensors |
Product Number | ADM-870C |
Product Name | HVAC Manometer for Room Air Balancing |
Features | Also measures temperature |
Instrument Style | Insertion Probe Type |
Mounting | Hand-held or Portable |
Measurement Type | Air Velocity; Air Volumetric Flow; Air Pressure Differential |