LiPOLY TPS586/5868 is a two-part sealing gap filler, provides low viscosity and high fluidity. The high deformation material, which can filling the gap closely, cover the tolerance, and has outstanding conductivity, makes is suitable for filling the peculiar gap.
| Shiu Li Technology Co., Ltd | |
|---|---|
| Product Category | Synthetic Oils, Greases, and Lubricants |
| Product Number | TPS586/5868 |
| Product Name | Two-Part Thermal Conductive Sealing Glue |
| Type | Grease / Gel |
| Type / Function | Heat Transfer, Thermal Oil, Coolant |
| Composition / Chemistry | Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Silicone |
| Grade / Approvals | REACH/RoHS |
| Applications | Aerospace; Automotive or Transportation; Electrical / Electronic; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines |