LiPOLY PK223DM is a two-part thermal conductive gap filler designed for fast curing at room temperature or elevated temperatures. It features a thermal conductivity of 2.2 W/m*K, which ensures effective heat transfer and low thermal impedance. The product is suitable for applications such as between CPUs and heat sinks, power supplies, high-speed mass storage drives, and automotive battery systems. It is available in 50ml and 400ml cartridges, with custom sizes upon request. The gap filler can be dispensed using a dispensing robot or a syringe, and it requires careful mixing using disposable static mixing nozzles to achieve optimal performance. Storage should be in climate-controlled environments at or below 25°C, away from direct sunlight and high temperatures. The product has a shelf life of 24 months and is compliant with ROHS and REACH standards.
LiPOLY PK223DM is a two-part liquid gap filler, fast cured at room temperature or elevated temperature. With a thermal conductivity of 2.0 W/m*K, PK223DM provides high thermal conductivity and low thermal impedance. It is ideally suited for dispensing using the LiPOLY dispensing robot or by syringe. Available in 50ml and 400ml cartridges.
| Shiu Li Technology Co., Ltd | |
|---|---|
| Product Category | Synthetic Oils, Greases, and Lubricants |
| Product Number | PK223DM |
| Product Name | Two-Part Fast Curing Thermal Conductive Gel |
| Type | Grease / Gel |
| Type / Function | Heat Transfer, Thermal Oil, Coolant |
| Composition / Chemistry | Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Silicone |