LiPOLY N-putty3-s series is a non-silicon thermally conductive material without volatilization of low molecular siloxane, and low total volatile gas. With a thermal conductivity of 7.0 W/m*K, the high deformation can perfectly fill small air gaps to eliminate tolerances. It can also overcome spillage and drying issues to increase thermal conductivity, making it ideal for dispensing with dispensing robots.
| Shiu Li Technology Co., Ltd | |
|---|---|
| Product Category | Synthetic Oils, Greases, and Lubricants |
| Product Number | N-putty3-s |
| Product Name | Non-Silicone Thermal Conductive Putty |
| Type | Grease / Gel |
| Type / Function | Heat Transfer, Thermal Oil, Coolant |
| Composition / Chemistry | Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Non-Silicone |
| Grade / Approvals | REACH/RoHS |
| Applications | Aerospace; Automotive or Transportation; Electrical / Electronic; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines |