Non-Silicone Thermal Compound G3380N is made of non-silicon resin material and pollution of optical surfaces. Low thermal resistance and great thermal conductivity. G3380N has been used extensively in Consumer electronics and Microprocessors for their thermal control techniques. The grease can cover several coats on the component interface. When the component's temperature rises, the grease stickiness will decrease, which can moisten the interface components.
| Shiu Li Technology Co., Ltd | |
|---|---|
| Product Category | Synthetic Oils, Greases, and Lubricants |
| Product Number | G3380NA/NJ/NK/NT |
| Product Name | Non-Silicone Thermal Grease Series |
| Type | Grease / Gel |
| Type / Function | Heat Transfer, Thermal Oil, Coolant |
| Composition / Chemistry | Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Non-Silicone |
| Grade / Approvals | REACH/RoHS |
| Applications | Aerospace; Automotive or Transportation; Electrical / Electronic; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines |