LiPOLY's DTT06-s is a low-density gap filler material and lightweight properties improve product performance, reduceproduction costs, and reduce material use and energy consumption
| Shiu Li Technology Co., Ltd | |
|---|---|
| Product Category | Synthetic Oils, Greases, and Lubricants |
| Product Number | DTT06-s |
| Product Name | Lightweight Thermal Conductive Putty |
| Type | Grease / Gel |
| Type / Function | Heat Transfer, Thermal Oil, Coolant |
| Composition / Chemistry | Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Silicone |
| Grade / Approvals | REACH/RoHS |
| Applications | Aerospace; Automotive or Transportation; Electrical / Electronic; Mil-Spec or Military |