LiPOLY D2000 is a two-part curable thermal grease. Fast curing at both room and high temperature without pumping effect. With a thermal conductivity of 2.0 W/m*K, D2000 provides high thermal conductivity and low thermal impedance. It is ideally suited for dispensing using the LiPOLY dispensing robot or by syringe. Available in 50ml and 400ml cartridges.
| Shiu Li Technology Co., Ltd | |
|---|---|
| Product Category | Synthetic Oils, Greases, and Lubricants |
| Product Number | D2000 |
| Product Name | Two-Part Curable Thermal Grease |
| Type | Grease / Gel |
| Type / Function | Heat Transfer, Thermal Oil, Coolant |
| Composition / Chemistry | Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Silicone |
| Applications | Electrical / Electronic |