BLDC fan motor diameter 68mm, the power, speed, voltage can be customized, it is no problem to provide the full components for fan if you have demands, for example: Speed battery charging PCB board, power supply PCB board,gearbox for osciliation, battery, solar panel.
| Shenzhen Yunhongda Motor Co., LTD. | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | YHD-6830 |
| Product Name | Brushless Fan Motor Customize Different Speeds |
| Motor Type | DC Motor |
| DC Construction | Coreless / Slotless |
| DC Voltage Range | 14.0 VDC |
| Output Power | 1.2 HP |