P8700 Series is an aerogel heat insulation film made of nano-insulated aerogel film as the base material and coated with acrylic glue. It has excellent heat insulation, excellent insulation performance, low heat conductivity, heat preservation, combined with heat dissipation film can provide a variety of thermal solutions.
| Shenzhen You-San Technology Co., Ltd. | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | P8720 |
| Product Name | Aerogel Insulation Film |
| Type | Adhesive Tape; Industrial Tape |
| Features | Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Insulating |
| Color | White |
| Backing | Acrylic / Acrylate; Plastic / Polymer |