Silicone foam is a new type of high resilience, low density organic silicone material. It has excellent elasticity and small stress relaxation characteristics, which can reduce the maintenance cost caused by gasket failure due to large compression deformation and softening, anti-ultraviolet, anti-ozone, extreme temperature resistance and flame retardancy, making the material keep in various environments Stable performance, tight fine cell structure and unique formula provide stronger sealing ability, can effectively prevent tiny particles and rain, high heat insulation and electrical insulation, cold resistance, heat resistance and flame retardancy.
| Shenzhen You-San Technology Co., Ltd. | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | P571500 |
| Product Name | Silicone Foam Tape |
| Type | Electrical; Foam Bonding Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape |
| Features | Anti-static / ESD Control; Dielectric / Insulating; Electrically Conductive / Anti-Static; Thermally Insulating |
| Color | Red, Black, Grey |
| Backing | Foam; Plastic / Polymer; Silicone |