Introduction:
Glass cloth tape is made of high-performance glass cloth coated with silicone pressure-sensitive adhesive or acrylate.
It has the characteristics of high temperature resistance, high Breakdown Voltage resistance, strong adhesion, high Tensile Strength, and good insulation.
Application:
1.Class H heat-resistant insulation binding.
2. High-strength insulation protection such as high-temperature sandblasting protection and lithium-manganese battery insulation wrapping.
3. Insulation, binding and permanent protection of coils, motors and transformers.
4. Heavy load, high temperature equipment or air conditioner contactor.
5. Surface protection in powder coating.
6. Repair and strengthen insulation of mine equipment.
Shenzhen You-San Technology Co., Ltd. | |
---|---|
Product Category | Adhesive Tapes |
Product Name | High Temperature Glass Cloth Tape |
Type | Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape |
Features | Permanent |
Color | White /Yellow |