Product introduce :
Polyester release film also called Polyester Silicone Oil Coated Release Film uses Polyester film as substrate and coated silicone oil to decrease the absorption force and achieve release effect. There are 1-side silicone oil coated and 2-side silicone oil coated in the market. If divided by release force, there are 3 types, light release film, medium release film and heavy release film.
Product Features:
1) Good light transmission, up to 95% of the light transmission rate;
2) Weather resistance is good, less prone to degumming glue phenomenon;
3) Adopt electrostatic adsorption paste, easy to paste,easy to tear, no pollution and no residue;
4) Bubble free and fingerprint free, Washable and resiable.
5) Water resistance, water or oil barrier to penetrate into the screen, to avoid short circuit board;
6) Anti-static effect, the screen is not easy to absorb dust, to ensure clean the screen;
7) Isolated ultraviolet radiation, to avoid outside ultraviolet light or direct damage to the screen;
8) Film surface after special treatment, high hardness, good scratch resistance, can withstand more than 3H hardness.
Shenzhen You-San Technology Co., Ltd. | |
---|---|
Product Category | Adhesive Tapes |
Product Name | Die Cutting Polyester Release Film |
Type | Adhesive Tape; Industrial Tape |
Features | Anti-static / ESD Control; Transparent; UV or Weather Resistant |
Color | Transparent |