Custom Die Cut Sheet Strip Circles Sticker Foam Pad EVA Double Sided Tape
Brand :Yousan Tape
Color: White
Substrate: EVA Foam
Width: 1cm,2mm,3cm other custom size
Sample: Free Supply
Certification: SGS, ROSH, ISO
Shipment Way: DHL ,UPS,Fedex
Lead Time : 3-5 days after send
Shenzhen You-San Technology Co., Ltd. | |
---|---|
Product Category | Adhesive Tapes |
Product Name | Die Cut Sticker EVA Foam Tape |
Type | Foam Bonding Tape; Adhesive Tape; Industrial Tape |