Shenzhen Vsndt Co., Ltd. Audio Video Telescopic Endoscope VS-M Series

Description
VS-M is an audio video telescopic rescue endoscope with two way voice intercom launched by Shenzhen VSNDT. Equipped with 8 LED lights white light. Which is a professional tool used for vehicle inspection, sewer inspection, chassis inspection, danger search and rescue, safety inspection, special police anti-terrorism and other components. Advantage: 360°horizontal rotation 360°vertical rotation. 5MP pixels Camera diameter: 3.6mm F1.2 120° Equipped with 8 bright LED lights 5 Million camera pixels, clear picture more accurate display of the scene Focal length: 20-100cm Support 32G TF card Function: 6 hours extra long endurance. Long-lasting workworry-free and labor-saving One key to take photo, video and audio. Telescopic rod retracts: 1.38m. Expand about 5.15m. Keep a breast of the site environment Voice intercom two-way communication.
Datasheet
Description
VS-M is an audio video telescopic rescue endoscope with two way voice intercom launched by Shenzhen VSNDT. Equipped with 8 LED lights white light. Which is a professional tool used for vehicle inspection, sewer inspection, chassis inspection, danger search and rescue, safety inspection, special police anti-terrorism and other components. Advantage: 360°horizontal rotation 360°vertical rotation. 5MP pixels Camera diameter: 3.6mm F1.2 120° Equipped with 8 bright LED lights 5 Million camera pixels, clear picture more accurate display of the scene Focal length: 20-100cm Support 32G TF card Function: 6 hours extra long endurance. Long-lasting workworry-free and labor-saving One key to take photo, video and audio. Telescopic rod retracts: 1.38m. Expand about 5.15m. Keep a breast of the site environment Voice intercom two-way communication.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Video Telescopic Endoscope - VS-M Series - Shenzhen Vsndt Co., Ltd.
Shenzhen, China
Audio Video Telescopic Endoscope
VS-M Series
Audio Video Telescopic Endoscope VS-M Series
VS-M is an audio video telescopic rescue endoscope with two way voice intercom launched by Shenzhen VSNDT. Equipped with 8 LED lights white light. Which is a professional tool used for vehicle inspection, sewer inspection, chassis inspection, danger search and rescue, safety inspection, special police anti-terrorism and other components. Advantage: 360°horizontal rotation 360°vertical rotation. 5MP pixels Camera diameter: 3.6mm F1.2 120° Equipped with 8 bright LED lights 5 Million camera pixels, clear picture more accurate display of the scene Focal length: 20-100cm Support 32G TF card Function: 6 hours extra long endurance. Long-lasting workworry-free and labor-saving One key to take photo, video and audio. Telescopic rod retracts: 1.38m. Expand about 5.15m. Keep a breast of the site environment Voice intercom two-way communication.

VS-M is an audio video telescopic rescue endoscope with two way voice intercom launched by Shenzhen VSNDT. Equipped with 8 LED lights white light. Which is a professional tool used for vehicle inspection, sewer inspection, chassis inspection, danger search and rescue, safety inspection, special police anti-terrorism and other components.

Advantage: 360°horizontal rotation 360°vertical rotation. 5MP pixels

  • Camera diameter: 3.6mm F1.2 120°
  • Equipped with 8 bright LED lights
  • 5 Million camera pixels, clear picture more accurate display of the scene
  • Focal length: 20-100cm
  • Support 32G TF card

Function: 6 hours extra long endurance. Long-lasting workworry-free and labor-saving

  • One key to take photo, video and audio.
  • Telescopic rod retracts: 1.38m. Expand about 5.15m. Keep a breast of the site environment
  • Voice intercom two-way communication.
Supplier's Site Datasheet

Technical Specifications

  Shenzhen Vsndt Co., Ltd.
Product Category Borescopes
Product Number VS-M Series
Product Name Audio Video Telescopic Endoscope
Flexibility Rigid
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details
Standard Rigid Borescope - R080-104-045-50 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Oblique
Features Video (optional feature); Camera Mount
View Details
Fixed Borescope Thermal Imagers - NIR-b-640-EX - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 60.5 mm (2.38 inch)
View Details
Extendable Borescopes - Series 122000 - Instrument Technology, Inc.
Instrument Technology, Inc.
Specs
Flexibility Rigid
Viewing Angle Direct (optional feature); Oblique (optional feature); Side (optional feature); Retro (optional feature)
Diameter 9.52 to 44.45 mm (0.3750 to 1.75 inch)
View Details