Shenzhen Vsndt Co., Ltd. Night Vision Inspection Camera VS-JP Series

Description
VS-JP series night vision inspection camera is equipped with 6 inch HD touch screen, with megapixels ultra far focus distance can capture the abnormal points accurately in the dark. It supports real time recording and sound pickup functions to provide data collection support for investigation and evidence collection; The inspection camera uses high density tungsten braided material and with 360 degree articulation to improve detection efficiency, can be used for investigation, security, firefighting, customs inspection and other related situation; Advantage: 60° full way articulation Rear high power LED fiber optical illumination Fast interchangeable different types of probe Support WIFI(Optional) 3.9mm、6mm Probe optional Megapixel infrared HD camera 6" HD large screen Use 4PCS 18650 batteries, Working time ≥ 8 hours Camera Voice pickup and recording function (Optional) Function: Video recording function Photograph function Time Watermark 8 degree brightness Support multiple system languages Analog scale
Datasheet
Description
VS-JP series night vision inspection camera is equipped with 6 inch HD touch screen, with megapixels ultra far focus distance can capture the abnormal points accurately in the dark. It supports real time recording and sound pickup functions to provide data collection support for investigation and evidence collection; The inspection camera uses high density tungsten braided material and with 360 degree articulation to improve detection efficiency, can be used for investigation, security, firefighting, customs inspection and other related situation; Advantage: 60° full way articulation Rear high power LED fiber optical illumination Fast interchangeable different types of probe Support WIFI(Optional) 3.9mm、6mm Probe optional Megapixel infrared HD camera 6" HD large screen Use 4PCS 18650 batteries, Working time ≥ 8 hours Camera Voice pickup and recording function (Optional) Function: Video recording function Photograph function Time Watermark 8 degree brightness Support multiple system languages Analog scale
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Night Vision Inspection Camera - VS-JP Series - Shenzhen Vsndt Co., Ltd.
Shenzhen, China
Night Vision Inspection Camera
VS-JP Series
Night Vision Inspection Camera VS-JP Series
VS-JP series night vision inspection camera is equipped with 6 inch HD touch screen, with megapixels ultra far focus distance can capture the abnormal points accurately in the dark. It supports real time recording and sound pickup functions to provide data collection support for investigation and evidence collection; The inspection camera uses high density tungsten braided material and with 360 degree articulation to improve detection efficiency, can be used for investigation, security, firefighting, customs inspection and other related situation; Advantage: 60° full way articulation Rear high power LED fiber optical illumination Fast interchangeable different types of probe Support WIFI(Optional) 3.9mm、6mm Probe optional Megapixel infrared HD camera 6" HD large screen Use 4PCS 18650 batteries, Working time ≥ 8 hours Camera Voice pickup and recording function (Optional) Function: Video recording function Photograph function Time Watermark 8 degree brightness Support multiple system languages Analog scale

VS-JP series night vision inspection camera is equipped with 6 inch HD touch screen, with megapixels ultra far focus distance can capture the abnormal points accurately in the dark. It supports real time recording and sound pickup functions to provide data collection support for investigation and evidence collection; The inspection camera uses high density tungsten braided material and with 360 degree articulation to improve detection efficiency, can be used for investigation, security, firefighting, customs inspection and other related situation;

Advantage:

  • 60° full way articulation
  • Rear high power LED fiber optical illumination
  • Fast interchangeable different types of probe
  • Support WIFI(Optional)
  • 3.9mm、6mm Probe optional
  • Megapixel infrared HD camera
  • 6" HD large screen
  • Use 4PCS 18650 batteries, Working time ≥ 8 hours
  • Camera Voice pickup and recording function (Optional)

Function:

  • Video recording function
  • Photograph function
  • Time Watermark
  • 8 degree brightness
  • Support multiple system languages
  • Analog scale
Supplier's Site Datasheet

Technical Specifications

  Shenzhen Vsndt Co., Ltd.
Product Category Borescopes
Product Number VS-JP Series
Product Name Night Vision Inspection Camera
Flexibility Flexible
Viewing Angle Direct; Oblique (optional feature); Side
Features Video
Diameter 3.9 to 6 mm (0.1535 to 0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Borescope - PCE-PIC 60 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Features Video
Diameter 60 mm (2.36 inch)
View Details
Surface Mount Inspection Probe - SolView-00 - Evident Scientific
Specs
Flexibility Rigid
Features Video (optional feature); Camera Mount
Working Length 0.0115 m (0.0126 yd)
View Details
Fixed Borescope Thermal Imagers - NIR-b-640 - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 61 mm (2.4 inch)
View Details
Rigid Micro Borescopes - Series 124300 - Instrument Technology, Inc.
Instrument Technology, Inc.
Specs
Flexibility Rigid
Viewing Angle Direct (optional feature); Oblique (optional feature); Side (optional feature); Retro (optional feature)
Diameter 0.5000 to 3.2 mm (0.0197 to 0.1260 inch)
View Details