SDC620B is a new type 3D full-posture compass north finder which launched by our company to the satellite search industry , using USA fluxgate technology and advanced hard iron and soft iron calibration algorithm, to make it still can provide the high accurate heading information in tilt 360 ° status , still can accurately show the direction angle when tilt 360deg to identify the relative heading position . SDC620B belongs handheld digital instrument and can remote transmit the 3D data to a computer, through RION PC software to proceed with synchronous monitoring and saving data(this function is optional ).The products integrated design pitch, roll and heading alarm functions, such as setting the heading angle with 0 degrees alarm point, when products go to 0 degrees position will drive buzzer alarm, humane alert the operator to use. Can also set the magnetic declination and calibrate the magnetic field functions etc. through manual button.
SDC620B display unit using the industrial wide temperature digital blue tube, built-in high-capacity rechargeable battery, the battery life can up to over 10,000 times (when low power with the alarm function), can use 220V pluggable charging, convenient and quick.
Heading accuracy: 0.3°
Tilt angle compensation range:±85°
Tilt angle accuracy : 0.1°
Heading measuring range:360°
Wide temperature range: -20℃~+80℃
With hard magnetic ,soft magnetic and angle compensation
RS232、RS485 Serial data synchronization output(optional)
SDC620B is a new type 3D full-posture compass north finder which launched by our company to the satellite search industry , using USA fluxgate technology and advanced hard iron and soft iron calibration algorithm, to make it still can provide the high accurate heading information in tilt 360 ° status , still can accurately show the direction angle when tilt 360deg to identify the relative heading position . SDC620B belongs handheld digital instrument and can remote transmit the 3D data to a computer, through RION PC software to proceed with synchronous monitoring and saving data(this function is optional ).The products integrated design pitch, roll and heading alarm functions, such as setting the heading angle with 0 degrees alarm point, when products go to 0 degrees position will drive buzzer alarm, humane alert the operator to use. Can also set the magnetic declination and calibrate the magnetic field functions etc. through manual button.
SDC620B display unit using the industrial wide temperature digital blue tube, built-in high-capacity rechargeable battery, the battery life can up to over 10,000 times (when low power with the alarm function), can use 220V pluggable charging, convenient and quick.
- Heading accuracy: 0.3°
- Tilt angle compensation range:±85°
- Tilt angle accuracy : 0.1°
- Heading measuring range:360°
- Wide temperature range: -20℃~+80℃
- With hard magnetic ,soft magnetic and angle compensation
- RS232、RS485 Serial data synchronization output(optional)