Shenzhen Rion Technology Co., Ltd North Finder NF601

Description
North Finder(Hereinafter referred to “the product”)is mainly used to fast determine theire own true north,composed of double free revolving DTG(Dynamically Tuned Gyroscope),bi-axial accelerometer sensor,mechanical rotation device and the circuit of output signal processing. Power supply:+24~+36(custo mised)V Accuracy of tilt measuring:±0.06 Tilt resolution:0.01 Azimuth measuring range:0~360 Working temperature:-40~+60℃ Accuracy of azimuth measuring:<0.1 Net weight:<8kg
Description
North Finder(Hereinafter referred to “the product”)is mainly used to fast determine theire own true north,composed of double free revolving DTG(Dynamically Tuned Gyroscope),bi-axial accelerometer sensor,mechanical rotation device and the circuit of output signal processing. Power supply:+24~+36(custo mised)V Accuracy of tilt measuring:±0.06 Tilt resolution:0.01 Azimuth measuring range:0~360 Working temperature:-40~+60℃ Accuracy of azimuth measuring:<0.1 Net weight:<8kg

Suppliers

Company
Product
Description
Supplier Links
North Finder - NF601 - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
North Finder
NF601
North Finder NF601
North Finder(Hereinafter referred to “the product”)is mainly used to fast determine theire own true north,composed of double free revolving DTG(Dynamically Tuned Gyroscope),bi-axial accelerometer sensor,mechanical rotation device and the circuit of output signal processing. Power supply:+24~+36(custo mised)V Accuracy of tilt measuring:±0.06 Tilt resolution:0.01 Azimuth measuring range:0~360 Working temperature:-40~+60℃ Accuracy of azimuth measuring:<0.1 Net weight:<8kg

North Finder(Hereinafter referred to “the product”)is mainly used to fast determine theire own true north,composed of double free revolving DTG(Dynamically Tuned Gyroscope),bi-axial accelerometer sensor,mechanical rotation device and the circuit of output signal processing.

  • Power supply:+24~+36(customised)V
  • Accuracy of tilt measuring:±0.06
  • Tilt resolution:0.01
  • Azimuth measuring range:0~360
  • Working temperature:-40~+60℃
  • Accuracy of azimuth measuring:<0.1
  • Net weight:<8kg
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category GPS Instruments and Devices
Product Number NF601
Product Name North Finder
Unlock Full Specs
to access all available technical data