AH100B is a high performance AHRS (Mini AHRS) with low price, can be widely used in aircraft model , unmanned aerial vehicles, robots and other high homeostasis electromechanical devices. The device through collecting sensor data and fusion kalman filter, output real-time gesture data, because of using three-axis accelerometer and three-axis magnetic sensor to assist the three-axis gyroscope and temperature compensation algorithm technology, making the product to achieve full posture excellent stability and instantaneity, it is widely used in all kinds of sports attitude monitoring fields. The product not only can output attitude data, throught modifying the system parameters, but also can output the raw data of sensor like Physical quantities, quaternion, etc, meanwhile can modify the system running period to facilitate a variety of interfaces , use flash IAP (in application program) technology , according to the user needs, to keep the user's parameters after power off can still remember, in favour of user's secondary development.
Intergrated nine axis sensor and temperautre sensor
Multiple intelligent acceleration and gyro cross interference algorithm
High performance drift stability
Wide temperature working:-40 ~ +85°
TTL/RS232 output optional
DC+5V power supply
Real time 3D dynamic measurement
AH100B is a high performance AHRS (Mini AHRS) with low price, can be widely used in aircraft model , unmanned aerial vehicles, robots and other high homeostasis electromechanical devices. The device through collecting sensor data and fusion kalman filter, output real-time gesture data, because of using three-axis accelerometer and three-axis magnetic sensor to assist the three-axis gyroscope and temperature compensation algorithm technology, making the product to achieve full posture excellent stability and instantaneity, it is widely used in all kinds of sports attitude monitoring fields. The product not only can output attitude data, throught modifying the system parameters, but also can output the raw data of sensor like Physical quantities, quaternion, etc, meanwhile can modify the system running period to facilitate a variety of interfaces , use flash IAP (in application program) technology , according to the user needs, to keep the user's parameters after power off can still remember, in favour of user's secondary development.
- Intergrated nine axis sensor and temperautre sensor
- Multiple intelligent acceleration and gyro cross interference algorithm
- High performance drift stability
- Wide temperature working:-40 ~ +85°
- TTL/RS232 output optional
- DC+5V power supply
- Real time 3D dynamic measurement