Shenzhen Power Motor Industrial Co., Ltd. Check Scanner Motor 12V Gearbox DC Motor PGM.40F series

Description
The check scanner motor is a 12V spur gear DC motor, which provides the best torque for check scanning operation, high efficiency, low noise, compact structure and stable quality.
Request a Quote
Description
The check scanner motor is a 12V spur gear DC motor, which provides the best torque for check scanning operation, high efficiency, low noise, compact structure and stable quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Check Scanner Motor 12V Gearbox DC Motor - PGM.40F series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen, China
Check Scanner Motor 12V Gearbox DC Motor
PGM.40F series
Check Scanner Motor 12V Gearbox DC Motor PGM.40F series
The check scanner motor is a 12V spur gear DC motor, which provides the best torque for check scanning operation, high efficiency, low noise, compact structure and stable quality.

The check scanner motor is a 12V spur gear DC motor, which provides the best torque for check scanning operation, high efficiency, low noise, compact structure and stable quality.

Supplier's Site
Vending Machine Motor 24V DC spur gearbox motor - PGM.40F series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen, China
Vending Machine Motor 24V DC spur gearbox motor
PGM.40F series
Vending Machine Motor 24V DC spur gearbox motor PGM.40F series
Low noise, high efficiency, and compact structure.

Low noise, high efficiency, and compact structure.

Supplier's Site

Technical Specifications

  Shenzhen Power Motor Industrial Co., Ltd.
Product Category Gearmotors
Product Number PGM.40F series
Product Name Check Scanner Motor 12V Gearbox DC Motor
Output Power 0.0013 HP
Unlock Full Specs
to access all available technical data

Similar Products

New electric adjustable standing desk gearbox motor - PGM.W050 series - Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.1019 HP
Gear Type Worm
View Details
Garbage Recyling Door Gear Motor - PGM.P042 series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0268 HP
Gear Type Planetary
View Details
Treadmill DC Gearbox Motor - PGM.W40F - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0121 HP
Gear Type Planetary
View Details
Lightweight automotive rear seat quick horizontal adjustment motor - PGM.W043 series - Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.1863 HP
Gear Type Worm
View Details