Shenzhen Jewellok Technology Co., Ltd. High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100

Description
Product Details Place of Origin: Guangdong, China (Mainland) Brand Name: Jewellok Certification: CE Model Number: JW100 Payment & Shipping Terms Minimum Order Quantity: >=1 Sets Price: Negotiable Packaging Details: Export packing Supply Ability:5000 Set/Sets per Week Specifications Highlight: gas control panel, pressure control panel Max Inlet Pressure: 2200, 3000 Psig Outlet Pressure Range: 0~25, 0~50, 0~100, 0~150 , 0~250psig Working Temperature: -40° F ~+165° F(-40°C+74°C) Cv: 0.14 Valve Seat: PU, PTFE ,FCTFE Body Material: 316L Diaphragms: 316L Pressure Gauge Size: 2″ Port: SHENZHEN Description High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control panel with diaphragm valves is a critical component in industries requiring precise gas delivery, such as semiconductor manufacturing, pharmaceuticals, and chemical processing. Designed to handle high-pressure gases while ensuring safety and accuracy, these panels incorporate diaphragm valves for superior leak-tightness and contamination control. The panel’s core feature is the diaphragm valve, typically constructed from stainless steel or Hastelloy, which isolates the gas stream from the environment, minimizing leaks and ensuring purity. These valves offer low internal volume and excellent flow characteristics, making them ideal for high-flow applications. The panel integrates pressure regulators, gauges, and flow meters to maintain consistent output under varying pressures, often exceeding 3000 psi. Safety is prioritized with features like pressure relief valves and robust materials to withstand corrosive or reactive gases. The modular design allows customization for specific gases, such as argon, nitrogen, or specialty mixtures, ensuring compatibility and reliability. Automated controls and remote monitoring capabilities enhance operational efficiency. Applications include gas chromatography, laser systems, and cleanroom environments. Regular maintenance, including valve inspections and leak tests, ensures long-term performance. These panels deliver precision, safety, and durability for demanding industrial gas management needs. It is suitable for high pressure gas cylinders and pressure relief gas supply on both sides, through the automatic changeover to realize continuous gas supply, with the function of purging. The maximum input pressure of 20.7Mpa (3000psi), corrosion, clean workshop assembly test, suitable for laboratory, high purity gas such as gas analysis. Product Specifications 1) Max. Inlet Pressure: 3000, 2200Psi 2) Max. Outlet Pressure: 25, 50, 100, 150, 0~250Psi 3)Working Temperature: -40℃~74℃(-40℉~165℉) 4) Leakage rate: 2 x 10-8 atm.cc/sec He 5)Cv: 0.08 Design Features 1) Pressure regulator for special gas 2) Equipped relief pressure valve 3)Pressure regulator and pipe through the pressure test and leakage test 4)2″ stainless steel pressure gauge, reading clearly 5) The knob of diaphragm valves with on/off logo. Material List Body material Stainless steel 316L Valve Seat PU, PTFE, PCTFE Diaphragm Stainless steel 316L Inlet connection 1/4″ NPT (F) Outlet connection 1/4″ NPT (F) ORDERING INFORMATION ORDERING INFORMATION JW100 1 1 1 S H 1 1 -N2 Series Function Options Outlet Connection Inlet Connection Body Material Input Pressure Outlet Pressure Gauge Gas Option JW100 Series Semi-automatic Changeover Device 1.With emptying, purging distribution function 1:1/4”NPT(F) 1:1/4″Weldmg S:stainless H:3000psi 1:25psi 1:MPa Blank: None 2.Wrthout Emptying, purging distribution function 2:1/4”Tube fitting 2:1/4”NPT(M) steel M:2200psi 2:50psi 2:Bar/psi N2:nitrogen 3.Emptying. purging distnbuUon+pressure sensor 3:3/8”NPT(F) 3:3/8”Melding C:nickel plated L:1000psi 3:100psi 3:psi/KPa O2:oxygen 4.With pressure sensor 4:3/8”Tube fitting 4:3/8”NPT(M) brass O: Other 4:150psi 4:Other H2:hydrogen 5:Other 5:1/2”NPT(F) 5:1/2”Melding 5:250psi C2H2:acetylene 6:1/2”Tube fitting 6:1/2”NPT(M) 6:Other CH4:methane 7:Other 7:1/4”Tube fitting Ar:argon 8:3/8″Tube fitting He:helium 9:1/2″Tube fitting Air:air 10:Other
Request a Quote
Description
Product Details Place of Origin: Guangdong, China (Mainland) Brand Name: Jewellok Certification: CE Model Number: JW100 Payment & Shipping Terms Minimum Order Quantity: >=1 Sets Price: Negotiable Packaging Details: Export packing Supply Ability:5000 Set/Sets per Week Specifications Highlight: gas control panel, pressure control panel Max Inlet Pressure: 2200, 3000 Psig Outlet Pressure Range: 0~25, 0~50, 0~100, 0~150 , 0~250psig Working Temperature: -40° F ~+165° F(-40°C+74°C) Cv: 0.14 Valve Seat: PU, PTFE ,FCTFE Body Material: 316L Diaphragms: 316L Pressure Gauge Size: 2″ Port: SHENZHEN Description High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control panel with diaphragm valves is a critical component in industries requiring precise gas delivery, such as semiconductor manufacturing, pharmaceuticals, and chemical processing. Designed to handle high-pressure gases while ensuring safety and accuracy, these panels incorporate diaphragm valves for superior leak-tightness and contamination control. The panel’s core feature is the diaphragm valve, typically constructed from stainless steel or Hastelloy, which isolates the gas stream from the environment, minimizing leaks and ensuring purity. These valves offer low internal volume and excellent flow characteristics, making them ideal for high-flow applications. The panel integrates pressure regulators, gauges, and flow meters to maintain consistent output under varying pressures, often exceeding 3000 psi. Safety is prioritized with features like pressure relief valves and robust materials to withstand corrosive or reactive gases. The modular design allows customization for specific gases, such as argon, nitrogen, or specialty mixtures, ensuring compatibility and reliability. Automated controls and remote monitoring capabilities enhance operational efficiency. Applications include gas chromatography, laser systems, and cleanroom environments. Regular maintenance, including valve inspections and leak tests, ensures long-term performance. These panels deliver precision, safety, and durability for demanding industrial gas management needs. It is suitable for high pressure gas cylinders and pressure relief gas supply on both sides, through the automatic changeover to realize continuous gas supply, with the function of purging. The maximum input pressure of 20.7Mpa (3000psi), corrosion, clean workshop assembly test, suitable for laboratory, high purity gas such as gas analysis. Product Specifications 1) Max. Inlet Pressure: 3000, 2200Psi 2) Max. Outlet Pressure: 25, 50, 100, 150, 0~250Psi 3)Working Temperature: -40℃~74℃(-40℉~165℉) 4) Leakage rate: 2 x 10-8 atm.cc/sec He 5)Cv: 0.08 Design Features 1) Pressure regulator for special gas 2) Equipped relief pressure valve 3)Pressure regulator and pipe through the pressure test and leakage test 4)2″ stainless steel pressure gauge, reading clearly 5) The knob of diaphragm valves with on/off logo. Material List Body material Stainless steel 316L Valve Seat PU, PTFE, PCTFE Diaphragm Stainless steel 316L Inlet connection 1/4″ NPT (F) Outlet connection 1/4″ NPT (F) ORDERING INFORMATION ORDERING INFORMATION JW100 1 1 1 S H 1 1 -N2 Series Function Options Outlet Connection Inlet Connection Body Material Input Pressure Outlet Pressure Gauge Gas Option JW100 Series Semi-automatic Changeover Device 1.With emptying, purging distribution function 1:1/4”NPT(F) 1:1/4″Weldmg S:stainless H:3000psi 1:25psi 1:MPa Blank: None 2.Wrthout Emptying, purging distribution function 2:1/4”Tube fitting 2:1/4”NPT(M) steel M:2200psi 2:50psi 2:Bar/psi N2:nitrogen 3.Emptying. purging distnbuUon+pressure sensor 3:3/8”NPT(F) 3:3/8”Melding C:nickel plated L:1000psi 3:100psi 3:psi/KPa O2:oxygen 4.With pressure sensor 4:3/8”Tube fitting 4:3/8”NPT(M) brass O: Other 4:150psi 4:Other H2:hydrogen 5:Other 5:1/2”NPT(F) 5:1/2”Melding 5:250psi C2H2:acetylene 6:1/2”Tube fitting 6:1/2”NPT(M) 6:Other CH4:methane 7:Other 7:1/4”Tube fitting Ar:argon 8:3/8″Tube fitting He:helium 9:1/2″Tube fitting Air:air 10:Other
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel - JW100 - Shenzhen Jewellok Technology Co., Ltd.
Shenzhen, China
High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel
JW100
High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100
Product Details Place of Origin: Guangdong, China (Mainland) Brand Name: Jewellok Certification: CE Model Number: JW100 Payment & Shipping Terms Minimum Order Quantity: >=1 Sets Price: Negotiable Packaging Details: Export packing Supply Ability:5000 Set/Sets per Week Specifications Highlight: gas control panel, pressure control panel Max Inlet Pressure: 2200, 3000 Psig Outlet Pressure Range: 0~25, 0~50, 0~100, 0~150 , 0~250psig Working Temperature: -40° F ~+165° F(-40°C+74°C) Cv: 0.14 Valve Seat: PU, PTFE ,FCTFE Body Material: 316L Diaphragms: 316L Pressure Gauge Size: 2″ Port: SHENZHEN Description High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control panel with diaphragm valves is a critical component in industries requiring precise gas delivery, such as semiconductor manufacturing, pharmaceuticals, and chemical processing. Designed to handle high-pressure gases while ensuring safety and accuracy, these panels incorporate diaphragm valves for superior leak-tightness and contamination control. The panel’s core feature is the diaphragm valve, typically constructed from stainless steel or Hastelloy, which isolates the gas stream from the environment, minimizing leaks and ensuring purity. These valves offer low internal volume and excellent flow characteristics, making them ideal for high-flow applications. The panel integrates pressure regulators, gauges, and flow meters to maintain consistent output under varying pressures, often exceeding 3000 psi. Safety is prioritized with features like pressure relief valves and robust materials to withstand corrosive or reactive gases. The modular design allows customization for specific gases, such as argon, nitrogen, or specialty mixtures, ensuring compatibility and reliability. Automated controls and remote monitoring capabilities enhance operational efficiency. Applications include gas chromatography, laser systems, and cleanroom environments. Regular maintenance, including valve inspections and leak tests, ensures long-term performance. These panels deliver precision, safety, and durability for demanding industrial gas management needs. It is suitable for high pressure gas cylinders and pressure relief gas supply on both sides, through the automatic changeover to realize continuous gas supply, with the function of purging. The maximum input pressure of 20.7Mpa (3000psi), corrosion, clean workshop assembly test, suitable for laboratory, high purity gas such as gas analysis. Product Specifications 1) Max. Inlet Pressure: 3000, 2200Psi 2) Max. Outlet Pressure: 25, 50, 100, 150, 0~250Psi 3)Working Temperature: -40℃~74℃(-40℉~165℉) 4) Leakage rate: 2 x 10-8 atm.cc/sec He 5)Cv: 0.08 Design Features 1) Pressure regulator for special gas 2) Equipped relief pressure valve 3)Pressure regulator and pipe through the pressure test and leakage test 4)2″ stainless steel pressure gauge, reading clearly 5) The knob of diaphragm valves with on/off logo. Material List Body material Stainless steel 316L Valve Seat PU, PTFE, PCTFE Diaphragm Stainless steel 316L Inlet connection 1/4″ NPT (F) Outlet connection 1/4″ NPT (F) ORDERING INFORMATION ORDERING INFORMATION JW100 1 1 1 S H 1 1 -N2 Series Function Options Outlet Connection Inlet Connection Body Material Input Pressure Outlet Pressure Gauge Gas Option JW100 Series Semi-automatic Changeover Device 1.With emptying, purging distribution function 1:1/4”NPT(F) 1:1/4″Weldmg S:stainless H:3000psi 1:25psi 1:MPa Blank: None 2.Wrthout Emptying, purging distribution function 2:1/4”Tube fitting 2:1/4”NPT(M) steel M:2200psi 2:50psi 2:Bar/psi N2:nitrogen 3.Emptying. purging distnbuUon+pressure sensor 3:3/8”NPT(F) 3:3/8”Melding C:nickel plated L:1000psi 3:100psi 3:psi/KPa O2:oxygen 4.With pressure sensor 4:3/8”Tube fitting 4:3/8”NPT(M) brass O: Other 4:150psi 4:Other H2:hydrogen 5:Other 5:1/2”NPT(F) 5:1/2”Melding 5:250psi C2H2:acetylene 6:1/2”Tube fitting 6:1/2”NPT(M) 6:Other CH4:methane 7:Other 7:1/4”Tube fitting Ar:argon 8:3/8″Tube fitting He:helium 9:1/2″Tube fitting Air:air 10:Other

Product Details

Place of Origin: Guangdong, China (Mainland)

Brand Name: Jewellok

Certification: CE

Model Number: JW100

Payment & Shipping Terms

Minimum Order Quantity: >=1 Sets

Price: Negotiable

Packaging Details: Export packing

Supply Ability:5000 Set/Sets per Week

Specifications
Highlight: gas control panel, pressure control panel
Max Inlet Pressure:
2200, 3000 Psig
Outlet Pressure Range:
0~25, 0~50, 0~100, 0~150 , 0~250psig
Working Temperature:
-40° F ~+165° F(-40°C+74°C)
Cv:
0.14
Valve Seat:
PU, PTFE ,FCTFE
Body Material:
316L
Diaphragms:
316L
Pressure Gauge Size:
2″
Port:
SHENZHEN
Description
High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel
JW100 Series Semi-automatic Changeover Device

A high-pressure high-flow specialty gas control panel with diaphragm valves is a critical component in industries requiring precise gas delivery, such as semiconductor manufacturing, pharmaceuticals, and chemical processing. Designed to handle high-pressure gases while ensuring safety and accuracy, these panels incorporate diaphragm valves for superior leak-tightness and contamination control.

The panel’s core feature is the diaphragm valve, typically constructed from stainless steel or Hastelloy, which isolates the gas stream from the environment, minimizing leaks and ensuring purity. These valves offer low internal volume and excellent flow characteristics, making them ideal for high-flow applications. The panel integrates pressure regulators, gauges, and flow meters to maintain consistent output under varying pressures, often exceeding 3000 psi.

Safety is prioritized with features like pressure relief valves and robust materials to withstand corrosive or reactive gases. The modular design allows customization for specific gases, such as argon, nitrogen, or specialty mixtures, ensuring compatibility and reliability. Automated controls and remote monitoring capabilities enhance operational efficiency.

Applications include gas chromatography, laser systems, and cleanroom environments. Regular maintenance, including valve inspections and leak tests, ensures long-term performance. These panels deliver precision, safety, and durability for demanding industrial gas management needs.


It is suitable for high pressure gas cylinders and pressure relief gas supply on both sides,
through the automatic changeover to realize continuous gas supply, with the function of purging.
The maximum input pressure of 20.7Mpa (3000psi), corrosion, clean workshop assembly test, suitable for laboratory, high purity gas such as gas analysis.
Product Specifications

1) Max. Inlet Pressure: 3000, 2200Psi

2) Max. Outlet Pressure: 25, 50, 100, 150, 0~250Psi

3)Working Temperature: -40℃~74℃(-40℉~165℉)

4) Leakage rate: 2 x 10-8 atm.cc/sec He

5)Cv: 0.08

Design Features


1) Pressure regulator for special gas

2) Equipped relief pressure valve

3)Pressure regulator and pipe through the pressure test and leakage test

4)2″ stainless steel pressure gauge, reading clearly

5) The knob of diaphragm valves with on/off logo.


Material List
Body material
Stainless steel 316L
Valve Seat
PU, PTFE, PCTFE
Diaphragm
Stainless steel 316L
Inlet connection
1/4″ NPT (F)
Outlet connection
1/4″ NPT (F)

ORDERING INFORMATION

ORDERING INFORMATION
JW100 1 1 1 S H 1 1 -N2
Series Function Options Outlet Connection Inlet Connection Body Material Input

Pressure

Outlet

Pressure

Gauge Gas Option
JW100 Series Semi-automatic Changeover Device 1.With emptying, purging distribution function 1:1/4”NPT(F) 1:1/4″Weldmg S:stainless H:3000psi 1:25psi 1:MPa Blank: None
2.Wrthout Emptying, purging distribution function 2:1/4”Tube fitting 2:1/4”NPT(M) steel M:2200psi 2:50psi 2:Bar/psi N2:nitrogen
3.Emptying. purging distnbuUon+pressure sensor 3:3/8”NPT(F) 3:3/8”Melding C:nickel plated L:1000psi 3:100psi 3:psi/KPa O2:oxygen
4.With pressure sensor 4:3/8”Tube fitting 4:3/8”NPT(M) brass O: Other 4:150psi 4:Other H2:hydrogen
5:Other 5:1/2”NPT(F) 5:1/2”Melding 5:250psi C2H2:acetylene
6:1/2”Tube fitting 6:1/2”NPT(M) 6:Other CH4:methane
7:Other 7:1/4”Tube fitting Ar:argon
8:3/8″Tube fitting He:helium
9:1/2″Tube fitting Air:air
10:Other

Supplier's Site

Technical Specifications

  Shenzhen Jewellok Technology Co., Ltd.
Product Category Manifolds and Manifold Systems
Product Number JW100
Product Name High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel
Application Gas
Type NPT
Size 1/4"; 3/8"; 1/2"
Unlock Full Specs
to access all available technical data

Similar Products