GCAN-IO Coupler series
GCAN-IO-8000: CANopen Adapter
Node rate: 1~127
Baud rate: 10Kbps~1000Kbps
Power input: 24V DC (18~36V)
Insert I/O module number: 32 pieces (at most 32*8 IO point)
Module featrue:
Support 4 TPDO, 4 RPDO
Support 1 SDO, 1 emergency object, 1 node error control object
Start to perdefine connection, suppor parameters store
GCAN-IO-8100: Modbus Adapter
Node number: 1~247
Baud rate: 600bps~115200bps
Power input: 24V DC (18~36V)
Insert I/O module number: 32 pieces (at most 32*8 IO point)
Module feature:
Support Modbus function code:01, 02, 03, 04, 05, 06, 15, 16
Support Modbus TCP, Modbus RTU communication (corresponding to two kinds of style)
Ethernet interface is compatible with the SOCKET working mode (TCP Server, TCP Client,UDP, etc.). The upper computer communication
GC- series 1008~8012--with digital&analog and special IO modules
Please Notice: The PLC&IO coupler needs to be used with GC series modules
| Shenyang Vhandy Technology Co., Ltd. | |
|---|---|
| Product Category | Fieldbus Products |
| Product Number | GCAN-IO-8000 |
| Product Name | IO Coupler Modular |