Steel Shelving Units for the storage of Corrugated Document File Storage Boxes. Designed for the storage of files frequently used. Quick, direct & clear access to every box on the shelving. In stock, ready to ship. 3 shipping locations nationwide. Boxes not included.##Improve the efficiency or your business and organize your documents with METAL POINT®2 Record Storage Kits.##There are several reasons why METAL POINT®2 Record Storage kits are a winning combination:## - The quality of the Shelving unit is one of them. ISO 9001 & 14001 European manufacturer. 14 gauge steel beams and 15 gauge steel posts. Double rivet beams at every level for enhaced rigidity. No rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle board shelves.## - The quality of the Document File Storage Boxes is a very important one. 200 lbs. tested boxes in real record storage centers for long term archival. Double-wall sides and bottom for added strength. Environmentally friendly boxes, with an important component of recycled paper.## - The customized packaging for every order to ensure that the product always arrives to the customer in perfect condition is also an important one. All steel parts are wrapped in plastic to protect them from scratches.##But the main reason is the large selection of sizes and boxes available, so you can select the perfect unit for your space.##METAL POINT®2 Record Storage kits will cover all your document storage needs.
| Shelving Direct | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | M22S-754030-7D |
| Category | Commercial |
| Type | Pick Rack |
| Capacity | 500 lbs (227 kg) |