Shelly TAB monochrome displays are offered for the applications in which minimal display thickness is of critical importance. The display offering is fully customizable and available in STN and FSTN modes. Both character display and graphic display are easily managed by these low depth displays. We take great pride in our competitive pricing, great quality and post sale support.
| Shelly Associates, Inc. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | STG64048032 |
| Product Name | TAB Graphic Monochrome Display |
| Display Type | Graphic Display |
| Technology | Super Twisted Nematic (optional feature); Film Compensated Super Twisted Nematic (optional feature) |
| Number of Lines | 480 |
| Characters per Line | 640 |
| Viewing Area Width | 153 mm (6.02 inch) |