Shelly Associates, Inc. TAB Graphic Monochrome Display STG24016032

Description
Shelly TAB monochrome displays are offered for the applications in which minimal display thickness is of critical importance. The display offering is fully customizable and available in STN and FSTN modes. Both character display and graphic display are easily managed by these low depth displays. We take great pride in our competitive pricing, great quality and post sale support.
Description
Shelly TAB monochrome displays are offered for the applications in which minimal display thickness is of critical importance. The display offering is fully customizable and available in STN and FSTN modes. Both character display and graphic display are easily managed by these low depth displays. We take great pride in our competitive pricing, great quality and post sale support.

Suppliers

Company
Product
Description
Supplier Links
TAB Graphic Monochrome Display - STG24016032 - Shelly Associates, Inc.
Irvine, CA, USA
TAB Graphic Monochrome Display
STG24016032
TAB Graphic Monochrome Display STG24016032
Shelly TAB monochrome displays are offered for the applications in which minimal display thickness is of critical importance. The display offering is fully customizable and available in STN and FSTN modes. Both character display and graphic display are easily managed by these low depth displays. We take great pride in our competitive pricing, great quality and post sale support.

Shelly TAB monochrome displays are offered for the applications in which minimal display thickness is of critical importance. The display offering is fully customizable and available in STN and FSTN modes. Both character display and graphic display are easily managed by these low depth displays. We take great pride in our competitive pricing, great quality and post sale support.

Supplier's Site

Technical Specifications

  Shelly Associates, Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number STG24016032
Product Name TAB Graphic Monochrome Display
Display Type Graphic Display
Technology Super Twisted Nematic (optional feature); Film Compensated Super Twisted Nematic (optional feature)
Number of Lines 160
Characters per Line 240
Viewing Area Width 62.2 mm (2.45 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2156442 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Number of Lines 1
Characters per Line 2
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
TAB Graphic Monochrome Display - STG48032031 - Shelly Associates, Inc.
Specs
Display Type Graphic Display
Technology Super Twisted Nematic (optional feature); Film Compensated Super Twisted Nematic (optional feature)
Features / Applications Built-in Controller
View Details
All Shore Industries, Inc. > Liquid Crystal Displays | - ASI-T-800MA4NN/D - All Shore Industries
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 177 mm (6.95 inch)
View Details