Shelly Associates, Inc. TAB Graphic Monochrome Display STG16106031

Description
Shelly TAB monochrome displays are offered for the applications in which minimal display thickness is of critical importance. The display offering is fully customizable and available in STN and FSTN modes. Both character display and graphic display are easily managed by these low depth displays. We take great pride in our competitive pricing, great quality and post sale support.
Description
Shelly TAB monochrome displays are offered for the applications in which minimal display thickness is of critical importance. The display offering is fully customizable and available in STN and FSTN modes. Both character display and graphic display are easily managed by these low depth displays. We take great pride in our competitive pricing, great quality and post sale support.

Suppliers

Company
Product
Description
Supplier Links
TAB Graphic Monochrome Display - STG16106031 - Shelly Associates, Inc.
Irvine, CA, USA
TAB Graphic Monochrome Display
STG16106031
TAB Graphic Monochrome Display STG16106031
Shelly TAB monochrome displays are offered for the applications in which minimal display thickness is of critical importance. The display offering is fully customizable and available in STN and FSTN modes. Both character display and graphic display are easily managed by these low depth displays. We take great pride in our competitive pricing, great quality and post sale support.

Shelly TAB monochrome displays are offered for the applications in which minimal display thickness is of critical importance. The display offering is fully customizable and available in STN and FSTN modes. Both character display and graphic display are easily managed by these low depth displays. We take great pride in our competitive pricing, great quality and post sale support.

Supplier's Site

Technical Specifications

  Shelly Associates, Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number STG16106031
Product Name TAB Graphic Monochrome Display
Display Type Graphic Display
Technology Super Twisted Nematic (optional feature); Film Compensated Super Twisted Nematic (optional feature)
Number of Lines 160
Characters per Line 160
Viewing Area Width 60 mm (2.36 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 1711671 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 2
Characters per Line 16
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
Graphic Monochrome Display - SGM1280643A - Shelly Associates, Inc.
Specs
Display Type Graphic Display
Technology Super Twisted Nematic (optional feature); Film Compensated Super Twisted Nematic (optional feature)
Backlight Electro Luminescent (optional feature); Light Emitting Diode (optional feature); Fluorescent Lamp (optional feature); None (optional feature)
View Details
All Shore Industries, Inc. > Liquid Crystal Displays | - ASI-T-300Q1A2MN/AW - All Shore Industries
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 36.72 mm (1.45 inch)
View Details