Shelly Associates, Inc. TAB Graphic Monochrome Display STG12806436

Description
Shelly TAB monochrome displays are offered for the applications in which minimal display thickness is of critical importance. The display offering is fully customizable and available in STN and FSTN modes. Both character display and graphic display are easily managed by these low depth displays. We take great pride in our competitive pricing, great quality and post sale support.
Description
Shelly TAB monochrome displays are offered for the applications in which minimal display thickness is of critical importance. The display offering is fully customizable and available in STN and FSTN modes. Both character display and graphic display are easily managed by these low depth displays. We take great pride in our competitive pricing, great quality and post sale support.

Suppliers

Company
Product
Description
Supplier Links
TAB Graphic Monochrome Display - STG12806436 - Shelly Associates, Inc.
Irvine, CA, USA
TAB Graphic Monochrome Display
STG12806436
TAB Graphic Monochrome Display STG12806436
Shelly TAB monochrome displays are offered for the applications in which minimal display thickness is of critical importance. The display offering is fully customizable and available in STN and FSTN modes. Both character display and graphic display are easily managed by these low depth displays. We take great pride in our competitive pricing, great quality and post sale support.

Shelly TAB monochrome displays are offered for the applications in which minimal display thickness is of critical importance. The display offering is fully customizable and available in STN and FSTN modes. Both character display and graphic display are easily managed by these low depth displays. We take great pride in our competitive pricing, great quality and post sale support.

Supplier's Site

Technical Specifications

  Shelly Associates, Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number STG12806436
Product Name TAB Graphic Monochrome Display
Display Type Graphic Display
Technology Super Twisted Nematic (optional feature); Film Compensated Super Twisted Nematic (optional feature)
Features / Applications Built-in Controller
Number of Lines 64
Characters per Line 128
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 204641 - RS Components, Ltd.
Specs
Display Type Character Display
Character Height 5.6 mm (0.2205 inch)
Viewing Area Width 38 mm (1.5 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Module & Network Card - EZIO-G500 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Display Type Graphic Display
Backlight Light Emitting Diode
LCD Mode Negative
View Details