Shelly offers a wide range of COG (chip on glass) displays stressing low profile and competitive pricing. All of our COG displays are available in STN and FSTN modes. We take great pride in our competitive pricing, great quality and post sale support.
| Shelly Associates, Inc. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | SOG12806433 |
| Product Name | Chip On Glass Display |
| Display Type | Graphic Display |
| Technology | Super Twisted Nematic (optional feature); Film Compensated Super Twisted Nematic (optional feature) |
| Backlight | Electro Luminescent (optional feature); Light Emitting Diode (optional feature); Fluorescent Lamp (optional feature); None (optional feature) |
| Features / Applications | Built-in Controller |
| Number of Lines | 64 |