The SDHmini Portable Sample System conditions pressurized gas samples for dewpoint measurement with the SDHmini instrument range. Built from 304 stainless steel chassis and 316 stainless steel internal pipework, it handles inlet pressures up to 200 barg (2,900 PSI). The system regulates flow from 0 to 10 litres per minute using an integrated flow indicator and offers optional pressure regulator, needle valve, or 0.1 micron filter. Inlet fittings are available as ¼", ⅛", or 6 mm compression. Overall dimensions are 315 mm (w) x 245 mm (d) x 270 mm (h). Without an instrument, it weighs 3.75 kg; with one, 5.5 kg. Includes a carrying case and optional 2 m braided PTFE hose. A 24-month warranty covers faulty workmanship and defective parts.
Portable Sample System, manufactured in the UK by Shaw Moisture Meters for the range of SDHmini dew point meters. An effective sampling system which ensures the sample pressure and flow are suitable for quick and accurate dew point measurements in gases and dry compressed air.
Effortless docking arrangement. Easy to install and simple to setup. The sample system is fully configurable and includes a flow indicator, optional filter unit and optional pressure regulator. These are mounted on a chassis manufactured from high quality 304 stainless steel with 316 stainless steel pipework and internal fittings. This portable sample system is specifically designed to condition pressurised gas samples (2,900psi max/200 barg) and is fully compatible with the SDHmini instrument range – standard, logging and intrinsically safe.
Shaw Moisture Meters Sample Systems are engineered solutions for extracting and analysing a representative sample of the process air or gas, which is then either vented off to atmosphere or returned back to the process.
This range has been developed through over 60 years of experience in industrial moisture analysis. The Portable Sample System is the most recent addition to the sample systems and SDHmini dew point meter range. All SHAW Sample Systems are built using the highest quality components to ensure long term performance and reliability.
| Shaw Moisture Meters | |
|---|---|
| Product Category | Gas and Liquid Samplers |
| Product Number | SDHmini Range |
| Product Name | Portable Sample System |