| Shat-R-Shield, Inc. | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | 72563 |
| Product Name | F60T12 CW/VHO/LT/TSC |
| Features | Shatterproof |
| Base Type | Recessed Double Contact T-12 |
| Lamp Power | 140 watts |
| Rated Average Life | 10000 hours |
| Initial Lumens | 8900 lm (709 cp) |