| Shat-R-Shield, Inc. | Shat-R-Shield, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Incandescent Lamps |
| Product Number | 01237S | 01237S |
| Product Name | 72A CAP/IF | 72A CAP/IF |
| Lamp Power | 72 watts | 72 watts |
| Rated Average Life | 3500 hours | 3500 hours |
| Maximum Overall Length | 0.1747 inch (4.44 mm) | 4.44 inch (113 mm) |
| Mean Lumens | 1150 lm (91.59 cp) | 1150 lm (91.59 cp) |